Products specifications

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Reset
Type JK Type
Output Type Differential
Number of Elements 2
Number of Bits per Element 1
Max Frequency 60MHz
Max Propagation Delay @ V, Max CL 28ns @ 6V, 50pF
Trigger Type Negative Edge
Current - Output High, Low 5.2mA, 5.2mA
Supply Voltage - Operating 2 V to 6 V
Current - Quiescent 4μA
Input Capacitance 10pF
Temperature Range - Operating -55°C to 125°C (TA)
Mounting SMD (SMT)
Dimension 14-SOIC (0.154", 3.90mm Width)
Win Source Part Number 104409-CD74HC73M96
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CD74HC73M96 CAD Model

Description

CD74HC73M96

The CD74HC73M96 is designed as a Dual JK Flip-Flop with clear capabilities, developed for extensive utility in digital electronics projects requiring flip-flop elements with high-speed performance and low power consumption.

  • Applications:
    • Sequential Logic Circuits
    • Control Systems
    • Data Processing
  • Features and Benefits:
    • High Speed CMOS Technology: Delivers rapid processing capabilities.
    • Low Power Requirements: Suitable for battery-operated systems.
    • Efficient Clear Operation: Enhances performance in resettable applications.
  • Additional Details:
    • Supply Voltage: 2V to 6V
    • Operating Temperature Range: -55°C to 125°C
    • Package: SOIC-14

You May Also Be Interested in

Nexperia USA Inc.
IC D-TYPE POS TRG SNGL 8TSSOP
Lowest to $0.5910
ECAD model for 74LVC2G74DP,125
Texas Instruments
IC FF D-TYPE SINGLE 4BIT 16SOIC
Lowest to $0.6441
ECAD model for CD74HC173M
ON Semiconductor
Octal D-Type Flip-Flop with 3-STATE Outputs | IC FF D-TYPE SNGL 8BIT 20SOP
Need more? Email Us
ECAD model for 74VHC574SJ
ON Semiconductor
5V ECL Dual Differential Data and Clock D Flip-Flop With Set and Reset | IC FF D-TYPE DUAL 1BIT 20SOIC
Lowest to $9.1577
ECAD model for MC100EL29DWG
Nexperia USA Inc.
IC D-TYPE POS TRG SNGL 20SOIC
Lowest to $0.2083
ECAD model for 74HC574D,653
Texas Instruments
IC D-TYPE POS TRG SNGL 20TSSOP
Lowest to $0.3937
ECAD model for SN74HCT374PWR
ON Semiconductor
3.3V / 5V ECL JK Flip-Flop
Need more? Email Us
ECAD model for MC100EP35DR2G
Fairchild/ON Semiconductor
Dual D Positive-Edge-Triggered Flip-Flop with Preset and Clear
Need more? Email Us
ECAD model for DM74ALS74AN
Texas Instruments
DUAL D-TYPE POSITIVE-EDGE-TRIGGERED FLIP-FLIP-FLOPS WITH PRESET AND CLEAR
Lowest to $0.5120
ECAD model for SN74LS74ADRG4

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.7542
ECAD model for SSD1963QL9
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.3662 $51.2680
335+ $0.3005 $100.6675
520+ $0.2911 $151.3720
710+ $0.2817 $200.0070
920+ $0.2723 $250.5160
1,230+ $0.2442 $300.3660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,300 pieces
MOQ: 140 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention