Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Purpose Reset
Type JK Type
Output Type Differential
Number of Elements 2
Number of Bits per Element 1
Max Frequency 60MHz
Max Propagation Delay @ V, Max CL 28ns @ 6V, 50pF
Trigger Type Negative Edge
Current - Output High, Low 5.2mA, 5.2mA
Supply Voltage - Operating 2 V to 6 V
Current - Quiescent 4μA
Input Capacitance 10pF
Temperature Range - Operating -55°C to 125°C (TA)
Mounting Through Hole
Dimension 14-DIP (0.300", 7.62mm)
Win Source Part Number 012935-CD74HC73E
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CD74HC73E CAD Model

Description

CD74HC73E

The CD74HC73E is a Dual JK Flip-Flop with clear capability, suitable for building highly reliable sequential circuits in complex digital systems. This component provides a robust option for engineers needing bistable devices.

  • Applications:
    • Data Storage Applications
    • Shift Registers
    • Frequency Division
  • Features and Benefits:
    • Dual JK Logic: Versatile use in various logic applications.
    • Asynchronous Clear Functionality: Offers increased design flexibility.
    • High Speed Performance: Meets the demands of high-speed electronic environments.
  • Additional Details:
    • Supply Voltage: 2V to 6V
    • Operating Temperature Range: -55°C to 125°C
    • Package: PDIP-14

You May Also Be Interested in

Harris Corporation
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
ECAD model for CD74HCT109M
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
ECAD model for 74LVCH162374ADL:11
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
ECAD model for 74HC273DB,112
Nexperia USA Inc.
IC FF D-TYPE SINGLE 1BIT 6XSON
Lowest to $0.1414
ECAD model for 74LVC1G175GS,132
Nexperia USA Inc.
IC FF D-TYPE SINGLE 1BIT 8XSON
Need more? Email Us
ECAD model for 74AUP1G74GN,115
Nexperia USA Inc.
IC FF JK TYPE DBL 1-BIT 16-SSOP
Need more? Email Us
ECAD model for 74LVC109DB,118
Nexperia USA Inc.
IC FF D-TYPE SNGL 8BIT 20TSSOP
Need more? Email Us
ECAD model for 74AHCT574PW,112
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
ECAD model for 74LVC377D,112
Nexperia USA Inc.
IC FF D-TYPE DUAL 1BIT 14SO
Need more? Email Us
ECAD model for HEC4013BT,118

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.3637 $56.7274
5+ $23.2728 $116.3640
7+ $22.5455 $157.8185
10+ $21.8182 $218.1820
12+ $21.0910 $253.0920
16+ $18.9091 $302.5456
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 795 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention