EN
  • EN
  • DE

SZMMBZ15VDLT1G

Part No SZMMBZ15VDLT1G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 12.8VWM 21.2VC SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 2
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 12.8V
Minimum Breakdown Voltage 14.3V
Max Clamping Voltage 21.2V
Peak Pulse Current(Ippm) 1.9A
Power Dissipation - Pd 40W
Applications Automotive
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-3 (TO-236)
Win Source Part Number 031671-SZMMBZ15VDLT1G
Family Name MMBZ15VDL
Introduction Date November 17, 2011
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Industrial, Automotive, Power Management, Consumer Electronics, Portable Devices
Ultra Librarian 3D Model Ultra Librarian SZMMBZ15VDLT1G CAD Model

Description

ON Semiconductor SZMMBZ15VDLT1G: A Robust Voltage Protection Solution

The SZMMBZ15VDLT1G from ON Semiconductor is a highly efficient and reliable Zener voltage regulator designed to provide precision voltage regulation and protection for a variety of electronic applications. This surface-mount device is part of ON Semiconductor's extensive line of voltage regulators and protective devices, ensuring stable operation for sensitive electronic components.

Key Features

  • Dual Zener Diodes: The device contains two high-quality Zener diodes in a common anode configuration, which allows for bidirectional voltage regulation and protection.
  • Low Leakage Current: It exhibits low leakage current characteristics, ensuring minimal power loss and high efficiency in operation.
  • High Surge Capability: With its excellent surge capability, the SZMMBZ15VDLT1G can withstand high transient voltage spikes, providing robust protection against voltage surges.
  • Power Dissipation: The device has a power dissipation rating of 225 mW, which enables it to handle moderate levels of power while maintaining a compact form factor.
  • Working Voltage: It is designed to operate at a nominal Zener voltage of 15 V, making it suitable for a wide range of applications that require this voltage level.

Applications

The SZMMBZ15VDLT1G is versatile and can be used in various applications, including:

  • Voltage regulation for sensitive electronics
  • Protection against voltage transients in consumer electronics
  • Power management in portable devices
  • Telecommunication and networking equipment
  • Automotive electronics and control systems

Package and Quality Assurance

The device comes in a compact SOT-23 package, which is ideal for space-constrained applications. Its small footprint allows for high-density mounting on PCBs, making it a great choice for modern electronic designs. ON Semiconductor's commitment to quality ensures that each SZMMBZ15VDLT1G meets rigorous industry standards for performance and reliability.

In conclusion, the SZMMBZ15VDLT1G from ON Semiconductor is a top-tier choice for designers looking for a dual Zener diode solution that offers both precision voltage regulation and exceptional surge protection. Its combination of features and compact packaging makes it an essential component for maintaining the integrity and performance of electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932
General Semiconductor
TVS DIODE 171VWM 274VC SMC
Lowest to $0.5821
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.5821
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1,125+ $0.0514 $57.8250
2,735+ $0.0423 $115.6905
4,240+ $0.0409 $173.4160
5,835+ $0.0397 $231.6495
7,555+ $0.0383 $289.3565
10,105+ $0.0343 $346.6015
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,320 pieces
MOQ: 1125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess