EN
  • EN
  • DE

SN74HC540NG4

Part No SN74HC540NG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER INVERT 6V 20DIP / Buffer, Inverting 1 Element 8 Bit per Element 3-State Output 20-PDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74HC
Logic Type Buffer, Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 7.8mA, 7.8mA
Voltage - Supply 2V ~ 6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 20-DIP (0.300", 7.62mm)
Supplier Device Package 20-PDIP
Base Product Number 74HC540
Other Names SN74HC540NE4,SN74HC540NE4
Standard Package 20
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259589-SN74HC540NG4
Ultra Librarian 3D Model Ultra Librarian SN74HC540NG4 CAD Model

Description

Product Overview: SN74HC540NG4

The SN74HC540NG4 is a high-performance, octal buffer and line driver designed to provide high-speed drive capabilities with true non-inverting outputs. Manufactured by Texas Instruments, this integrated circuit is part of their 74HC series, known for combining the low power and high noise immunity of CMOS with the speed and driving capability of bipolar transistors.

Key Features

  • Logic Type: Octal Buffer/Line Driver with 3-State Outputs
  • Number of Channels: 8
  • Output Type: True Non-Inverting
  • High-Current Outputs: Drive up to 15 LSTTL loads at 6mA
  • Supply Voltage Range: 2V to 6V
  • Operating Temperature Range: -40°C to 85°C
  • Package / Case: PDIP-20 (Plastic Dual-In-Line Package)
  • Mounting Type: Through Hole

Applications

The SN74HC540NG4 is suitable for a wide array of applications including:

  • Driving bus lines or buffer memory address registers
  • Signal buffering and driving for bus-oriented systems
  • Interfacing between different voltage levels
  • General-purpose logic applications where non-inverting buffers are required

Performance Advantages

With its high drive capability, the SN74HC540NG4 is able to handle heavy load conditions, making it an ideal choice for interfacing with high-capacity bus systems. Its wide operating voltage range allows for use in systems that involve various logic levels, providing design flexibility. The 3-state outputs ensure efficient data flow control, which is crucial for multiplexing and bus-driving applications.

Quality and Reliability

As with all Texas Instruments products, the SN74HC540NG4 is designed to meet high standards of quality and reliability. It undergoes rigorous testing and validation to ensure consistent performance across different environmental conditions and use cases.

Environmental Compliance

The device is RoHS compliant, indicating that it is manufactured with the restriction of certain hazardous substances in electrical and electronic equipment, making it suitable for use in environmentally sensitive applications.

Overall, the SN74HC540NG4 from Texas Instruments is a versatile and reliable component that provides the performance needed for modern digital systems, while maintaining the quality and environmental considerations that designers and engineers require.

You May Also Be Interested in

Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Pericom
Need more? Email Us
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Pericom
Lowest to $1.4079
Texas Instruments
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess