EN
  • EN
  • DE

MAX323CUA+T

Part No MAX323CUA+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH DUAL SPST 8UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Analog Switches, Multiplexers, Demultiplexers
Manufacturer Maxim Integrated
Packaging Reel(TR)
Switch Circuit SPST - NO
Number of Circuits 2
On-State Resistance (Max) 60 Ohm
Channel-to-Channel Matching (ΔRon) 800 mOhm
Voltage - Supply, Single (V+) 2.7 V ~ 16 V
Switch Time (Ton, Toff) (Max) 150ns, 100ns
Charge Injection 1pC
Channel Capacitance (CS(off), CD(off)) 9pF, 9pF
Current - Leakage (IS(off)) (Max) 100pA
Crosstalk -85dB @ 1MHz
Operating Temperature Range 0°C ~ 70°C (TA)
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Device Package 8-uMAX
Win Source Part Number 003013-MAX323CUA+T
Ultra Librarian 3D Model Ultra Librarian MAX323CUA+T CAD Model

Description

Product Overview: MAX323CUA+T from Maxim Integrated

The MAX323CUA+T is a high-performance, low-voltage, dual SPST (single-pole single-throw) analog switch from Maxim Integrated, designed to provide precision and efficiency in a variety of applications. This component is part of a family of monolithic CMOS analog switches that offer low on-resistance and low leakage currents, making them ideal for battery-powered devices and general-purpose analog signal switching.

Key Features

  • Low Voltage Operation: The MAX323CUA+T operates at a single supply voltage ranging from +2.7V to +12V or dual supplies of ±2.7V to ±6V, which is perfect for portable and low-power applications.
  • Low On-Resistance: With an on-resistance of typically 100 ohms, this switch ensures minimal signal distortion and power loss, providing an efficient path for analog signals.
  • High Precision: The device offers high precision with a match between channels of 2 ohms and flatness of 4 ohms, ensuring signal integrity and consistency across the switch.
  • Low Leakage Current: The MAX323CUA+T features a low leakage current of only 2nA at +25°C, which helps to maintain signal accuracy and reduces power consumption.
  • Fast Switching: Fast switching times (turn-on time of 120ns and turn-off time of 100ns) make the MAX323CUA+T suitable for applications that require quick response times.
  • ESD Protection: The switch inputs are protected against electrostatic discharge (ESD) up to ±2000V, ensuring reliability and longevity in harsh environments.

Potential Applications

The versatility of the MAX323CUA+T makes it a suitable choice for a wide array of applications, including but not limited to:

  • Audio and video signal routing
  • Communication systems
  • Data acquisition systems
  • Portable battery-operated devices
  • Sample-and-hold circuits

Package and Quality

Maxim Integrated's MAX323CUA+T is offered in a compact 8-pin µMAX package, which is designed to occupy minimal board space while providing robust performance. Additionally, the device is RoHS compliant and adheres to Maxim's commitment to quality and environmental management.

With its blend of low-power operation, precision switching, and compact size, the MAX323CUA+T is an excellent choice for designers who require a reliable and efficient analog switch for their next project.

You May Also Be Interested in

Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess