EN
  • EN
  • DE

SN74ALS805ADWR

Part No SN74ALS805ADWR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description HEX 2-INPUT NOR DRIVERS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74ALS
Packaging Reel - TR
Part Status Obsolete(EOL)
Logic Type NOR Gate
Number of Circuits 6
Number of Inputs 2
Operating Supply Voltage 4.5 V ~ 5.5 V
Current - Output High, Low 15mA, 24mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 8ns @ 5V, 50pF
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Manufacturer Package 20-SOIC
Package 20-SOIC (0.295", 7.50mm Width)
Win Source Part Number 1253829-SN74ALS805ADWR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name SN74ALS805
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian SN74ALS805ADWR CAD Model

Description

SN74ALS805ADWR - Texas Instruments

The SN74ALS805ADWR is a high-performance integrated circuit designed and manufactured by Texas Instruments (TI), a leader in the semiconductor industry. This device belongs to the advanced low-power Schottky (ALS) family, which is renowned for its balance between speed and power consumption, making it ideal for a wide range of digital applications.

Key Features:

  • Logic Type: NOR Gate
  • Number of Circuits: 4
  • Number of Inputs per Circuit: 2
  • Output Current: -0.4 mA, 8 mA
  • Voltage - Supply: 4.5 V ~ 5.5 V
  • Operating Temperature: -40°C ~ 85°C
  • Mounting Type: Surface Mount
  • Package / Case: SOIC-20

The SN74ALS805ADWR provides a quintessential solution for systems requiring multiple NOR gates with two inputs each. Its design ensures that it can operate efficiently within a supply voltage range of 4.5V to 5.5V, which is typical for many logic-level applications. The device is also characterized by its ability to source or sink current, with an output current specification of -0.4 mA to 8 mA.

With its wide operating temperature range, the SN74ALS805ADWR is suitable for use in various environments, ranging from industrial to commercial temperature grades. This makes it a versatile choice for designers who need reliable performance under diverse conditions.

The SN74ALS805ADWR comes in a surface-mount SOIC-20 package, which is an industry-standard footprint that ensures compatibility with modern printed circuit board (PCB) design and manufacturing techniques. The compact form factor of the SOIC-20 package allows for efficient use of board space, which is especially beneficial in space-constrained applications.

TI's commitment to quality means that the SN74ALS805ADWR is designed for longevity and reliability, making it a smart choice for critical digital logic implementations where dependable operation is paramount. Whether you're designing consumer electronics, automotive systems, or industrial controls, the SN74ALS805ADWR offers the performance and robustness needed for your digital logic solutions.

You May Also Be Interested in

Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess