SN74HC4040NSRG4 12-Bit Asynchronous Binary Counters
The SN74HC4040NSRG4 is a high-quality integrated circuit produced by Texas Instruments, renowned for its precision and durability in a wide range of electronic applications. This particular model is part of the 'HC' family, indicating that it is a high-speed CMOS device designed to operate with the same speed as LS-TTL (Low-Power Schottky Transistor-Transistor Logic) while maintaining CMOS low power consumption.
Key Features
- Counter Type: The SN74HC4040NSRG4 is a 12-bit asynchronous counter, which means it counts asynchronously with the input clock signal.
- Supply Voltage Range: It operates over a broad supply voltage range of 2 V to 6 V, making it versatile for various power environments and compatible with TTL levels.
- Count Frequency: The maximum count frequency of this device reaches up to 30 MHz, providing high-speed counting capabilities.
- Output Current: It can drive up to 5.2 mA at the output, allowing it to directly interface with several other logic families.
- Package: The SN74HC4040NSRG4 comes in an SOP (Small Outline Package) with a standard 16-pin configuration, identified by the NSR suffix in its part number.
Applications
This counter IC is ideal for a range of applications where precise counting is required. It is commonly used in:
- Time-delay circuits
- Counter circuits in microprocessor systems
- Frequency dividers
- Timers
- Control systems
Quality and Reliability
Texas Instruments is committed to high standards of quality and reliability. The SN74HC4040NSRG4 is no exception, and it is designed to meet or exceed industry standards for performance and longevity. With its robust design and advanced manufacturing techniques, this IC ensures stable operation in a variety of environmental conditions.
For further information on the SN74HC4040NSRG4, including detailed specifications, application notes, and support tools, visit the Texas Instruments website or contact their customer support team.