The D5SB60-7000 is a bridge rectifier manufactured by Shindengen. This component is designed for converting alternating current (AC) to direct current (DC). Bridge rectifiers are essential building blocks in power supplies and various electronic devices requiring a DC voltage.
Applications
- Power supplies for electronic devices.
- Battery chargers.
- AC to DC adapters.
- Industrial control equipment.
- LED lighting systems.
Features
- Compact size, suitable for applications with limited space.
- High surge current capability, offering protection against transient voltage spikes.
- High isolation voltage, ensuring safety and preventing electrical hazards.
- Low forward voltage drop, enhancing efficiency.
- RoHS compliant, adhering to environmental standards.
Benefits
- Reliable AC to DC conversion, providing a stable DC voltage output.
- Protection against voltage surges, preventing damage to connected components.
- Space-saving design allows for integration into smaller devices.
- Improved energy efficiency reduces power consumption and heat generation.
- Environmentally friendly due to RoHS compliance.
Additional Details
The D5SB60-7000 typically has a repetitive peak reverse voltage of 600V and a forward current of 5A. It usually operates in a temperature range of -40°C to +150°C. The package is a compact, molded case suitable for through-hole mounting on printed circuit boards. Depending on the application's power requirements and ambient conditions, thermal management considerations may be necessary. Always refer to the official datasheet for detailed specifications and application recommendations.