EN
  • EN
  • DE

SN74HC4040DR

Part No SN74HC4040DR
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description IC 12BIT ASYNC BIN COUNTR 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 12
Reset Asynchronous
Timing Asynchronous
Count Rate 33MHz
Trigger Type Negative Edge
Supply Voltage - Operating 2 V to 6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 1099903-SN74HC4040DR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74HC4040DR CAD Model

Description

SN74HC4040DR 12-Bit Binary Counters

The SN74HC4040DR from Texas Instruments is a high-performance, 12-bit asynchronous binary counter featuring the robust HC technology that offers a wide operating voltage range and compatibility with TTL (Transistor-Transistor Logic) levels. Designed with precision and reliability in mind, this counter is suitable for a broad array of applications including industrial, commercial, and consumer products.

With its 12 flip-flops, each with a dedicated clock input, the SN74HC4040DR provides a 12-bit binary incrementing counter with a reset function. The counter advances on the falling edge of the clock pulse, ensuring accurate timing and synchronization in digital circuits. The clear function is asynchronous, meaning it can reset the counter to zero at any time, regardless of the clock input, providing an essential feature for system stability and quick initialization.

Encased in an SOP (Small Outline Package), the SN74HC4040DR is designed for space-saving on printed circuit boards, making it an ideal choice for compact electronic designs. The device's surface-mount package allows for efficient assembly in high-volume production, reducing manufacturing costs and time.

Key features of the SN74HC4040DR include:

  • Wide operating voltage range of 2V to 6V, accommodating various logic levels and power supplies.
  • High output current capability, with the ability to drive up to 5.2 mA at the output, allowing direct interfacing with other logic families.
  • Low power consumption, which is critical for battery-operated and power-sensitive applications.
  • Significant drive capability, ensuring reliable operation in the presence of capacitive loads or when used for driving LEDs.
  • Compatibility with the industry-standard 4040 footprint, facilitating easy upgrades or replacements in existing designs.

The SN74HC4040DR is a versatile and essential component for digital counting applications, from simple frequency division to complex multi-stage counting arrangements. Its robustness and precision make it a go-to solution for designers looking for a dependable binary counter.

You May Also Be Interested in

NXP / Nexperia
NEXPERIA 74HC4520D - BINARY COUN / Counter IC Element Bit
Lowest to $1.7304
Harris Corporation
CMOS DUAL BINARY UP-COUNTER / Counter IC Binary Counter 2 Element 4 Bit 16-CDIP
Need more? Email Us
ON Semiconductor
IC BINARY COUNTER 4-BIT 16SOIC
Lowest to $2.2262
Toshiba Semiconductor and Storage
IC BINARY COUNTER 14-BIT 16TSSOP
Lowest to $0.1728
ON Semiconductor
COUNTER / Counter IC Element Bit
Need more? Email Us
Nexperia USA Inc.
IC BINARY COUNTER DL 4BIT 14SO
Lowest to $0.2561
ON Semiconductor
IC DIVIDER BY 2 24-BIT 16SOIC
Lowest to $0.9385
Texas Instruments
IC BINARY COUNTER 4-BIT 16TVSOP
Lowest to $0.6594
Texas Instruments
IC BINARY COUNTER 4-BIT 16SO
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3501 $50.7645
350+ $0.2872 $100.5200
540+ $0.2783 $150.2820
745+ $0.2693 $200.6285
965+ $0.2603 $251.1895
1,290+ $0.2334 $301.0860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,331 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess