EN
  • EN
  • DE

CC2640R2LRHBR

Part No CC2640R2LRHBR
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description SIMPLELINK BLUETOOTH 5.1 LOW ENE / IC RF TxRx + MCU Bluetooth Bluetooth v5.1 2.4GHz 32-VFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver ICs
Mfr Texas Instruments
Series SimpleLink™
Package Tape & Reel
Product Status Active
Type TxRx + MCU
RF Family/Standard Bluetooth
Protocol Bluetooth v5.1
Modulation GFSK
Frequency 2.4GHz
Data Rate (Max) 2Mbps
Power - Output 5dBm
Sensitivity -103dBm
Memory Size 128kB Flash, 20kB SRAM
Serial Interfaces I²C, I²S, JTAG, SPI, UART
GPIO 31
Voltage - Supply 1.8V ~ 3.8V
Current - Receiving 5.9mA ~ 6.1mA
Current - Transmitting 6.1mA ~ 9.1mA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-VQFN (5x5)
Base Product Number CC2640
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1353208-CC2640R2LRHBR
Ultra Librarian 3D Model Ultra Librarian CC2640R2LRHBR CAD Model

Description

Product Overview: Texas Instruments CC2640R2LRHBR

The Texas Instruments CC2640R2LRHBR is a state-of-the-art wireless microcontroller (MCU) that is specifically designed for Bluetooth 5.0 Low Energy (LE) applications. This powerful and versatile chip is part of the SimpleLink™ family and is ideal for use in a wide range of Internet of Things (IoT) devices, including wearables, smart home products, and industrial sensors.

Key Features

  • Bluetooth 5.0 Support: The CC2640R2LRHBR is fully compliant with the Bluetooth 5.0 standard, providing improved performance with longer range and higher data throughput.
  • Low Power Consumption: Designed with energy efficiency in mind, this MCU is optimized for low-power applications, making it suitable for battery-operated devices.
  • Powerful ARM Cortex-M3 Core: At the heart of the CC2640R2LRHBR is a robust ARM Cortex-M3 processor running at 48 MHz, offering a balance of power and efficiency for complex tasks.
  • Integrated Memory: The device includes 128KB of in-system programmable flash, 20KB of ultra-low leakage SRAM, and an 8KB Cache SRAM, providing ample storage for firmware and applications.
  • Enhanced Security: With its dedicated hardware cryptographic accelerator, the CC2640R2LRHBR ensures secure connections and data transfers, supporting AES-128 and SHA2.
  • Flexible Peripheral Set: A variety of peripherals are integrated, including a rich set of GPIOs, UART, I2C, SPI, and ADC, providing excellent interface options for connected sensors and actuators.

Applications

The CC2640R2LRHBR is highly versatile and can be used in numerous applications, such as:

  • Wireless wearable devices
  • Smart home automation systems
  • Industrial monitoring and control
  • Health and fitness trackers
  • Mobile accessories

Conclusion

The Texas Instruments CC2640R2LRHBR is an exceptional choice for developers looking to create advanced Bluetooth-enabled products. Its combination of power efficiency, processing capability, and security features, along with the flexibility offered by the wide range of integrated peripherals, makes it a highly competitive solution in the wireless MCU market. Whether for consumer electronics or industrial IoT, the CC2640R2LRHBR provides a solid foundation for reliable and innovative wireless applications.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180
Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 40HVQFN
Lowest to $14.5523
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Cypress Semiconductor Corp
IC RF TXRX + MCU WIFI 802.11A/B/
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7510 $52.5300
70+ $1.4367 $100.5690
110+ $1.3918 $153.0980
150+ $1.3469 $202.0350
195+ $1.3020 $253.8900
260+ $1.1673 $303.4980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess