EN
  • EN
  • DE

SN74HC393ADBR

Part No SN74HC393ADBR
Manufacturer Texas Instruments
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0801+
Reference case SSOP14
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 727112-SN74HC393ADBR SSOP14
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74HC393ADBR CAD Model

Description

Product Overview: SN74HC393ADBR from Texas Instruments

The SN74HC393ADBR is a high-performance, dual 4-bit binary counter integrated circuit, designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This device is part of TI's 'HC' family of logic devices, which indicates that it is fabricated with high-speed CMOS technology, offering a perfect blend of speed and power efficiency. This makes the SN74HC393ADBR an excellent choice for a wide range of applications, including timers, frequency dividers, and state machines in consumer electronics, automotive, and industrial systems.

Key Features:

  • Type: 4-bit binary counters
  • Logic Family: HC
  • Logic Type: Binary Counter
  • Number of Circuits: Dual
  • Counting Sequence: Up
  • Operating Temperature Range: -40°C to 85°C
  • Supply Voltage: 2V to 6V
  • Output Current: 5.2 mA
  • Mounting Type: Surface Mount
  • Package / Case: SSOP-14

Product Advantages:

The SN74HC393ADBR counters incorporate two individual 4-bit counters in a single package, allowing for compact and efficient designs. Each counter has a separate clock input to initiate state changes on the falling edge, which provides precise timing control. The clear function is synchronous, meaning the counters can be reset to zero during a specific clock cycle, enhancing the predictability of the component's behavior.

With a wide operating voltage range from 2V to 6V, the SN74HC393ADBR can be used in environments with varying power supplies, ensuring versatility in application. This device can drive loads up to 5.2 mA, providing robust output capability for connected logic circuits. Furthermore, the wide operating temperature range ensures that the device functions reliably in both commercial and industrial environments.

The SN74HC393ADBR is available in a space-saving SSOP-14 package, which is ideal for surface-mounted technology (SMT), reducing the footprint on printed circuit boards (PCBs) and facilitating miniaturization of the overall design.

Applications:

Due to its robust design and versatile features, the SN74HC393ADBR is suitable for a multitude of electronic applications. These include, but are not limited to, digital clocks, event counters, frequency dividers, and other sequential logic applications that require reliable and accurate counting capabilities.

You May Also Be Interested in

Micron Technology Inc.
Lowest to $8.2538
STMicroelectronics
Lowest to $1.4553
Texas Instruments
High-Speed CMOS Logic Quad Bilateral Switch | IC SWITCH QUAD 1X2 14SOIC
Lowest to $0.3639
Vishay
RES 3.65K OHM 0.1% 1/16W 0402
Lowest to $0.3128
Texas Instruments
Need more? Email Us
Analog Devices Inc.
Lowest to $18.2138
Rohm Semiconductor
Need more? Email Us
Vishay
Need more? Email Us
Micron Technology Inc.
Lowest to $16.8087

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess