EN
  • EN
  • DE

74VCX163245mtd

Part No 74VCX163245mtd
Manufacturer ON Semiconductor
Catalog Logic - Translators, Level Shifters
Description Low Voltage 16-Bit Dual Supply Translating Transceiver with 3-STATE Outputs | IC TRNSLTR BIDIRECTIONAL 48TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Translator Type Voltage Level
Channel Type Bidirectional
Channels per Circuit 8
Voltage - VCCA 2.7V ~ 3.6V
Voltage - VCCB 1.65V ~ 2.7V
Output Type Tri-State, Non-Inverted
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 48-TSSOP
Family Part Number 74VCX163245
Manufacturer Pack Quantity 38
MSL Level 2 (1 Year)
Win Source Part Number 1133438-74VCX163245mtd
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74VCX163245mtd CAD Model

Description

ON Semiconductor 74VCX163245MTD: A High-Speed Bi-Directional Transceiver

The 74VCX163245MTD from ON Semiconductor is a high-speed, low-voltage, CMOS 16-bit bi-directional transceiver designed for asynchronous communication between data buses. This integrated circuit is ideal for voltage translation applications where a 1.8V to 3.6V Logic Level is necessary. The device is capable of interfacing with high-speed memory devices, microprocessors, and other digital integrated circuits, making it a versatile component in a wide range of electronic systems.

Key Features

  • Low-Voltage Operation: The transceiver operates at a voltage range of 1.65V to 3.6V, which makes it compatible with lower power systems and supports modern low-voltage operation standards.
  • Bi-Directional Interface: With bidirectional data flow control via the direction control (DIR) and output enable (OE) inputs, the device can be used in dual-nature data transmitting and receiving roles.
  • High-Speed Data Transfer: The device supports high-speed data transfer, which is essential for applications requiring fast communication between components.
  • Bus-Hold Data Inputs: The bus-hold feature on the data inputs eliminates the need for external pull-up or pull-down resistors, simplifying the PCB design and reducing component count.
  • Power-Off High-Impedance Inputs and Outputs: This feature allows for live insertion and withdrawal, minimizing device damage during hot swapping.
  • Latch-Up Performance: The 74VCX163245MTD exceeds 300mA of latch-up performance per JESD 78, Class II, ensuring robustness and reliability in operation.

Applications

The device is suitable for a variety of applications, including:

  • Motherboards and docking stations
  • Memory interfaces and data bus direction control
  • Signal gating and multiplexing
  • Level shifting for mixed-voltage systems
  • Backplane drivers and data buffers

Package and Quality Assurance

The 74VCX163245MTD comes in a 48-pin TSSOP (Thin Shrink Small Outline Package) that is both space-efficient and suitable for automated assembly processes. ON Semiconductor ensures high-quality standards, with each device being rigorously tested for performance and reliability, providing confidence in its use for critical and demanding applications.

With its combination of low-voltage operation, high-speed data transfer, and bi-directional capabilities, the ON Semiconductor 74VCX163245MTD is a powerful solution for modern digital communication needs.

You May Also Be Interested in

Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Lowest to $1.4553
STMicroelectronics
IC BUFF/CNVRTR HEX N-INV 16DIP / Buffer/Converter 6-CH Non-Inverting CMOS 16-Pin PDIP Tube
Need more? Email Us
Texas Instruments
IC TRANSLATOR BIDIR 16WQFN T&R
Lowest to $1.4553
ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 8UDFN
Need more? Email Us
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 14VQFN
Lowest to $0.2005
Nexperia USA Inc.
ANALOG & LOGIC
Lowest to $23.4587
ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $0.7541
Diodes Incorporated
INTERFACE ULS V-QFN4525-20
Lowest to $0.7814
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 56TQFN
Lowest to $4.7584

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3793 $61.3102
33+ $3.5934 $118.5822
50+ $3.4811 $174.0550
69+ $3.3688 $232.4472
89+ $3.2564 $289.8196
119+ $2.9196 $347.4324
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,570 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess