EN
  • EN
  • DE

SN74HC165-Q1

Part No SN74HC165-Q1
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Description The SN74HC165 is an 8-bit parallel-load shift register that, when clocked, shift the data toward a serial (QH)...
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1061834-SN74HC165-Q1
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74HC165-Q1 CAD Model

Description

The SN74HC165-Q1 from Texas Instruments is a high-performance, automotive-qualified integrated circuit designed to facilitate the acquisition of multiple digital signals in a compact and efficient manner. This device is part of Texas Instruments' 74HC logic family and is specifically engineered to meet the stringent requirements of automotive applications.

Key Features

  • Parallel-Load 8-Bit Shift Register: The SN74HC165-Q1 allows for eight parallel data inputs to be serialized for efficient data transmission, reducing the number of required connections and simplifying circuit design.
  • Wide Operating Voltage: It operates over a broad voltage range from 2V to 6V, accommodating various levels of signal inputs and making it suitable for diverse automotive electrical environments.
  • High-Current 3-State Outputs: The outputs can drive up to 15 LSTTL loads, and the 3-state feature allows for connection to a bus-organized system without the need for external pull-up resistors.
  • Shift/Preset Data Clocked at up to 29 MHz: The device supports fast data shifting and presetting, providing high-speed performance that is essential for real-time data processing in automotive systems.
  • Automotive-Qualified: As a Q1-grade product, the SN74HC165-Q1 meets the rigorous AEC-Q100 standards for automotive reliability, ensuring performance under extreme conditions.

Applications

The versatility of the SN74HC165-Q1 makes it ideal for a range of automotive applications. It is commonly used in:

  • Interface and control systems
  • Signal processing
  • Instrumentation clusters
  • Sensor data acquisition
  • Body control modules

Technical Specifications

Some notable specifications include:

  • Logic Family: HC
  • Function: Parallel-load 8-bit shift register
  • Operating Temperature: -40°C to 125°C
  • Package: Multiple options available, including SOIC and TSSOP

For detailed information, including pin configurations, timing diagrams, and electrical characteristics, please refer to the official datasheet provided by Texas Instruments.

You May Also Be Interested in

STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
STMicroelectronics
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess