EN
  • EN
  • DE

MX25L4006EM1Q-12G

Part No MX25L4006EM1Q-12G
Manufacturer Macronix
Catalog OEM Parts (M - N)
Description MX25L Series 3 V 4 Mb (x1/x2) 85 MHz Industrial Grade Serial Flash - SOP-8
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1081250-MX25L4006EM1Q-12G
Categories OEM Parts(M-N)
Manufacturer Macronix
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MX25L4006EM1Q-12G CAD Model

Description

The Macronix MX25L4006EM1Q-12G is a 4 Mbit Serial NOR Flash memory, designed for applications requiring low power consumption and small form factor. It's commonly used to store configuration data, boot code, and other small amounts of non-volatile data in a variety of electronic devices.

Applications

  • Embedded Systems: Storing boot code, configuration data, and small program files.
  • Consumer Electronics: Used in devices like wearables, Bluetooth headphones, and remote controls.
  • Industrial Control: Storing calibration data and configuration settings for sensors and actuators.
  • Internet of Things (IoT) Devices: Storing firmware updates and sensor data in low-power IoT devices.
  • Wearable Devices: Storing data in devices like fitness trackers and smartwatches.

Features

  • 4 Mbit (512 Kbyte) Density: Suitable for storing small amounts of non-volatile data.
  • Serial Peripheral Interface (SPI): Utilizes a standard SPI interface for easy communication with microcontrollers.
  • Wide Voltage Range: Operates from 2.7V to 3.6V.
  • Low Power Consumption: Designed for low-power applications, extending battery life.
  • Page Program: Supports page program operations for efficient data writing.
  • Sector Erase: Allows erasing of individual sectors without affecting other data.
  • Small Package: Available in a compact package for space-constrained designs.

Benefits

  • Non-Volatile Storage: Retains data even when power is removed.
  • Low Power Consumption: Extends battery life in portable devices.
  • Easy Integration: Simple SPI interface simplifies integration with microcontrollers.
  • Compact Size: Suitable for space-constrained applications.
  • Reliable Data Storage: Ensures data integrity and long-term retention.

Additional Details

The MX25L4006EM1Q-12G operates at a clock frequency of up to 86 MHz. It typically offers an endurance of 100,000 program/erase cycles. The operating temperature range is typically -40°C to +85°C. Detailed specifications, including timing characteristics, electrical parameters, and package dimensions, are available in the Macronix datasheet. The datasheet also provides information on programming and erasing procedures. The device supports features like Software Write Protection and Deep Power-Down mode to enhance data security and reduce power consumption. Consult the datasheet for specific details and operating guidelines.

You May Also Be Interested in

Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Lowest to $1.4033
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,667 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess