EN
  • EN
  • DE

SN74HC161DT

Part No SN74HC161DT
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description IC COUNTER 4BIT SYNC BIN 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 4
Reset Asynchronous
Timing Synchronous
Count Rate 36MHz
Trigger Type Positive Edge
Supply Voltage - Operating 2 V to 6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 1099843-SN74HC161DT
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian SN74HC161DT CAD Model

Description

The SN74HC161DT from Texas Instruments is a high-performance, 4-bit synchronous binary counter integrated circuit. This device is part of the 74HC family, designed to operate at high speed with a low power consumption profile. It is widely used in digital electronics for counting purposes and is suitable for a broad range of applications including computers, instrumentation, and digital systems.

Key Features:

  • Synchronous Counting: The SN74HC161DT offers synchronous counting which ensures that the outputs change simultaneously on the rising edge of the clock signal. This feature allows for precise timing and control in digital circuits.
  • 4-Bit Binary Counter: It is capable of counting from 0 to 15 (in binary), making it ideal for a variety of counting applications.
  • Multiple Counting Modes: This device includes features such as a clear function, presettable count, and multiple modes of operation, including enable and disable functions for versatile counting solutions.
  • Wide Operating Voltage: The operating voltage range is from 2V to 6V, which allows it to be used in systems that require different voltage levels.
  • High Output Drive: The SN74HC161DT can drive up to 15 LSTTL loads, providing ample output current for most applications.
  • Standard Pin Configuration: The device comes in a 16-pin package, making it compatible with standard breadboards and sockets for easy integration into existing designs.

Specifications:

  • Part Number: SN74HC161DT
  • Manufacturer: Texas Instruments
  • Logic Type: 4-Bit Binary Counter
  • Operating Temperature: -40°C to 85°C
  • Package / Case: 16-SOIC
  • Mounting Type: Surface Mount

The SN74HC161DT is a reliable and efficient choice for designers seeking a high-quality binary counter. Its robust feature set ensures that it can meet the needs of complex digital systems while maintaining low power consumption and high-speed operation. Whether used in educational settings to teach digital logic or in industrial applications for system automation, the SN74HC161DT from Texas Instruments stands out as a versatile and dependable component.

You May Also Be Interested in

NXP / Nexperia
NEXPERIA 74HC4520D - BINARY COUN / Counter IC Element Bit
Lowest to $1.7304
ON Semiconductor
IC BINARY COUNTER 4-BIT 16SOIC
Lowest to $2.2262
Texas Instruments
BINARY COUNTER, ALS SERIES / Counter IC Element Bit
Need more? Email Us
Nexperia USA Inc.
IC DIVIDER BY 2 15-BIT 5TSSOP
Lowest to $0.2650
Nexperia USA Inc.
IC BINARY COUNTER DL 4BIT 14SO
Lowest to $0.2561
Zarlink
PRESCALER, 8782 SERIES, 1-FUNC, / Counter IC Element Bit
Need more? Email Us
ON Semiconductor
BCD UP/DOWN COUNTER / Counter IC Element Bit
Need more? Email Us
Texas Instruments
IC BINARY COUNTR DL 4BIT 14SSOP
Lowest to $0.6335
Texas Instruments
PROGRAMMABLE 4-BIT COUNTER / Counter IC Element Bit
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.3027 $51.4590
405+ $0.2484 $100.6020
625+ $0.2406 $150.3750
860+ $0.2329 $200.2940
1,115+ $0.2251 $250.9865
1,490+ $0.2018 $300.6820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess