EN
  • EN
  • DE

SN74F169DRE4

Part No SN74F169DRE4
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description IC COUNTER 4BIT BIN SYNC 16-SOIC / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Counters, Dividers
Mfr Texas Instruments
Series 74F
Product Status Obsolete
Logic Type Binary Counter
Direction Up, Down
Number of Elements 1
Number of Bits per Element 4
Timing Synchronous
Count Rate 100 MHz
Trigger Type Positive Edge
Voltage - Supply 4.5 V ~ 5.5 V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number SN74F16
Standard Package 2,500
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258998-SN74F169DRE4
Ultra Librarian 3D Model Ultra Librarian SN74F169DRE4 CAD Model

Description

SN74F169DRE4 by Texas Instruments

The SN74F169DRE4 is a high-performance, synchronous 4-bit up/down binary counter designed by Texas Instruments, a leader in semiconductor solutions. This integrated circuit is part of the 74F series, known for its fast speeds and robust performance. The SN74F169DRE4 offers a wide range of features that make it suitable for a variety of applications in digital systems where binary counting is required, such as computers, instrumentation, and digital signal processing.

Constructed with advanced FET technology, the SN74F169DRE4 provides users with a fully synchronous reversible counting operation. All state changes, whether in counting or programming operations, are initiated by the LOW-to-HIGH transition of the clock. The device comes with a clear function that overrides all other inputs and sets the counter to its zero state when a high level is applied. Furthermore, the counter can be programmed to operate in either binary or BCD (binary-coded decimal) mode, providing additional versatility.

The SN74F169DRE4 features a dual-line outputs (Q0 to Q3) which represent the binary counted value. These outputs can be connected directly to the bus lines for easy integration into bus-oriented systems. The counter increments or decrements by one count on each clock pulse, depending on the state of the up/down (U/D) input. The counter also includes a terminal count output (TC) that can be used for cascading multiple counters. This output is activated when the counter reaches its maximum or minimum count, depending on the counting direction.

For ease of implementation, the SN74F169DRE4 comes in a surface-mount package, specifically the 16-pin SOIC (Small Outline Integrated Circuit) package, which is suitable for automated assembly processes and is space-efficient on printed circuit boards. The device operates over a wide supply voltage range and is characterized for operation from 0°C to 70°C, making it reliable for use in commercial environments.

In summary, the SN74F169DRE4 from Texas Instruments is a versatile and reliable choice for designers who require a synchronous up/down counter for their digital systems. Its programmable nature, coupled with the ability to interface directly with bus systems, makes it a valuable component in a wide array of electronic applications.

You May Also Be Interested in

Zarlink
PRESCALER, 8782 SERIES, 1-FUNC, / Counter IC Element Bit
Need more? Email Us
Nexperia USA Inc.
IC BINARY COUNTER 14-BIT 16SO
Need more? Email Us
Texas Instruments
PROGRAMMABLE 4-BIT COUNTER / Counter IC Element Bit
Need more? Email Us
ON Semiconductor
BCD UP/DOWN COUNTER / Counter IC Element Bit
Need more? Email Us
ON Semiconductor
IC DIVIDER BY 4 1-BIT 8SOIC
Lowest to $10.7738
Nexperia USA Inc.
IC DIVIDER BY 2 15-BIT 5TSSOP
Lowest to $0.2650
ON Semiconductor
COUNTER / Counter IC Element Bit
Need more? Email Us
ON Semiconductor
IC BINARY COUNTER DL 4BIT 14DIP
Lowest to $0.3128
Texas Instruments
BIN COUNTR DUAL 4BIT 16SO / Counter IC Element Bit
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess