EN
  • EN
  • DE

SN74HC126DG4

Part No SN74HC126DG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER NON-INVERT 6V 14SOIC / Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74HC
Product Status Obsolete
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 1
Output Type 3-State
Current - Output High, Low 7.8mA, 7.8mA
Voltage - Supply 2V ~ 6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number 74HC126
Other Names TEXTISSN74HC126DG4,2156-SN74HC126DG4-TI
Standard Package 50
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259579-SN74HC126DG4
Ultra Librarian 3D Model Ultra Librarian SN74HC126DG4 CAD Model

Description

Product Overview: SN74HC126DG4 by Texas Instruments

The SN74HC126DG4 is a high-performance, quadruple bus buffer gate with 3-state outputs from Texas Instruments, designed to operate at a voltage range of 2V to 6V. This integrated circuit is part of the 74HC logic family, which is well-known for its high-speed CMOS technology. The device is specifically created to deliver the drive capability required for bus-oriented applications.

Key Features

  • Wide Operating Voltage Range: With a range of 2V to 6V, the SN74HC126DG4 is versatile and can be integrated into various systems without the need for level shifting.
  • High Drive: The outputs can drive up to 15 LSTTL loads, ensuring that the signal integrity is maintained even in demanding applications.
  • 3-State Outputs: The inclusion of 3-state output stages makes it possible to use the device in bus-oriented applications, as it can be placed in a high-impedance state, effectively disconnecting from the bus.
  • Low Power Consumption: The device benefits from CMOS technology, which ensures low power dissipation yet high speed.
  • Multiple Package Options: The SN74HC126DG4 is available in different package types, including SOIC, to suit varied application requirements and space constraints.

Applications

The SN74HC126DG4 is suitable for a wide range of applications, including:

  • Bus driver or buffer applications where isolation is necessary
  • Memory address drivers
  • Data transmission lines
  • Control systems
  • Microprocessor or microcontroller interfaces

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the SN74HC126DG4 is no exception. This product is designed to meet the stringent requirements of the industrial market and is available in a standard SOIC-14 package. Its operating temperature range of -40°C to 85°C makes it suitable for industrial environments.

Ordering and Packaging

The SN74HC126DG4 is supplied in a tube or tape and reel, facilitating easy handling and integration into manufacturing workflows. For detailed information on ordering and packaging, please refer to the Texas Instruments website or contact their sales department.

You May Also Be Interested in

Pericom
Lowest to $1.4079
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.2815 $50.6700
435+ $0.2310 $100.4850
675+ $0.2238 $151.0650
925+ $0.2166 $200.3550
1,195+ $0.2094 $250.2330
1,600+ $0.1877 $300.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,800 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess