The SN74HC125DRG is a high-performance, integrated circuit product from Texas Instruments, a renowned global semiconductor company that designs and manufactures analog ICs and embedded processors.
- Series: SN74HC
- Function: High-speed CMOS logic quad bus buffer gates with 3-state outputs
- Package: Compact, surface-mount
- Voltage Range: 2V to 6V
- Gates: Four independent gates, each equipped with a 3-state output
- Outputs: 3-state outputs controlled by two active-low output-enable (OE) inputs
- OE Low: Outputs are in a normal logic state (high or low)
- OE High: Outputs are in a high-impedance state
- Operating Temperature: -40°C to 85°C
- Maximum Propagation Delay Time: 14 ns
- Compliance: RoHS compliant