The SNJ54AHC02W is a high-performance, four-circuit logic gate device from Texas Instruments, designed to operate as quadruple 2-input Positive-NOR gates. This integrated circuit is part of the advanced high-speed CMOS (AHC) family, offering a perfect balance between speed and power consumption, making it ideal for a wide range of applications in modern electronics.
Each of the four independent NOR gates performs the Boolean function Y = A + B in positive logic, where "+" denotes the OR operation. The SNJ54AHC02W is characterized for operation over the full military temperature range of -55°C to 125°C, ensuring reliable performance in even the most demanding conditions.
The device comes in a robust ceramic flat package (W package), providing excellent thermal resistance and durability. The package is designed for through-hole mounting, which simplifies the integration into existing designs and enhances the mechanical stability of the mounted device.
Features:
- Operates from 2 V to 5.5 V
- Significant power reduction compared to LSTTL logic ICs
- Inputs accept voltages higher than VCC
- Output drive capability: 10 LSTTL loads
- Static power consumption: 20 μA max at 25°C
- Low power consumption, 20-μA max ICC
- Military-grade temperature range: -55°C to 125°C
Applications:
The SNJ54AHC02W is versatile and can be used in a variety of electronic systems, including:
- Industrial controls
- Telecommunications
- Data processing
- Avionics
- Military and space systems
- Portable electronics
With its robust design and high functionality, the SNJ54AHC02W from Texas Instruments is an essential component for designers looking to create reliable and efficient electronic systems. Its military-grade specifications ensure that it can withstand extreme conditions without compromising on performance, making it a trusted choice for critical applications.