EN
  • EN
  • DE

SN74GTLPH32916ZKFR

Part No SN74GTLPH32916ZKFR
Manufacturer Texas Instruments
Catalog Logic - Universal Bus Functions
Description IC UNIV BUS TXRX 34BIT 114BGA  /  Universal Bus Transceiver 34-Bit 114-BGA MICROSTAR (16x5.5)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Universal Bus Functions
Mfr Texas Instruments
Series 74GTLPH
Product Status Obsolete
Logic Type Universal Bus Transceiver
Number of Circuits 34-Bit
Current - Output High, Low 24mA, 24mA
Voltage - Supply 3.15V ~ 3.45V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 114-LFBGA
Supplier Device Package 114-BGA MICROSTAR (16x5.5)
Base Product Number SN74GTLP
Standard Package 1,000
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1255941-SN74GTLPH32916ZKFR
Ultra Librarian 3D Model Ultra Librarian SN74GTLPH32916ZKFR CAD Model

Description

Product Overview: SN74GTLPH32916ZKFR by Texas Instruments

The SN74GTLPH32916ZKFR is a state-of-the-art logic translator device from Texas Instruments, designed to meet the needs of high-performance computing and advanced digital systems. This device belongs to the GTLP (Gunning Transceiver Logic Plus) family and is engineered to provide high-speed, low-power level translation between different signaling environments.

Key Features

  • Interface Compatibility: The SN74GTLPH32916ZKFR is designed to interface between GTL/GTL+ and LVTTL/LVCMOS levels, ensuring seamless communication between different logic families.
  • High-Speed Operation: With its capability to support fast signal propagation, this device is ideal for applications requiring high data throughput and minimal signal delay.
  • Low Power Consumption: The device is optimized for low power consumption, making it suitable for power-sensitive applications without compromising on performance.
  • Robust Design: The SN74GTLPH32916ZKFR is designed to tolerate high-voltage I/O banking and is equipped with cold sparing on all pins to prevent damage during inactive modes.
  • Bus-Hold Circuitry: Integrated bus-hold circuitry on the device helps to maintain the last known state during periods of bus inactivity, thus preventing floating inputs and ensuring system stability.

Applications

The SN74GTLPH32916ZKFR is versatile and can be used in a variety of applications, including:

  • Server and enterprise computing
  • Networking and telecommunication equipment
  • Data storage systems
  • High-speed data acquisition and processing

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN74GTLPH32916ZKFR is no exception. It is manufactured using the latest techniques and undergoes rigorous testing to ensure it meets the highest standards of reliability and performance.

With its combination of speed, power efficiency, and interface flexibility, the SN74GTLPH32916ZKFR is an excellent choice for designers looking to bridge the gap between disparate logic levels while maintaining signal integrity and system reliability.

You May Also Be Interested in

Texas Instruments
IC UNIV BUS DVR 18BIT 56BGA / Universal Bus Driver 18-Bit 56-BGA Microstar Junior (7x4.5)
Need more? Email Us
Texas Instruments
IC RGSTRD BUS EXCHANGER 56TVSOP / Registered Bus Exchanger 12 ~ 24-Bit 56-TVSOP
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Nexperia USA Inc.
Universal Bus Driver 20-Bit 56-TSSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS TXRX 18BIT 56SSOP
Lowest to $1.5399
Texas Instruments
IC UNIV BUS DVR 20BIT 56SSOP / Universal Bus Driver 20-Bit 56-SSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS TXRX 18BIT 56TSSOP / Universal Bus Transceiver 18-Bit 56-TSSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS DVR 16BIT 48SSOP / Universal Bus Driver 16-Bit 48-SSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS DVR 18BIT 56TVSOP / Universal Bus Driver 18-Bit 56-TVSOP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess