EN
  • EN
  • DE

SN74GTLPH32916KR

Part No SN74GTLPH32916KR
Manufacturer Texas Instruments
Catalog Logic - Universal Bus Functions
Description IC UNIV BUS TXRX 34BIT 114LFBGA / Universal Bus Transceiver 34-Bit 114-BGA MICROSTAR (16x5.5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Universal Bus Functions
Mfr Texas Instruments
Series 74GTLPH
Package Tape & Reel (TR),Cut Tape (CT)
Product Status Obsolete
Logic Type Universal Bus Transceiver
Number of Circuits 34-Bit
Current - Output High, Low 24mA, 24mA
Voltage - Supply 3.15V ~ 3.45V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 114-LFBGA
Supplier Device Package 114-BGA MICROSTAR (16x5.5)
Base Product Number SN74GTLP
Other Names -296-15560-1,-296-15560-1R,2156-SN74GTLPH32916KR-TITR,-SN74GTLPH32916KRR,TEXTISSN74GTLPH32916KR,296-15560-2R,296-15560-1R,296-15560-2,-296-15560-1,2156-SN74GTLPH32916KR,296-15560-1
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1255940-SN74GTLPH32916KR
Ultra Librarian 3D Model Ultra Librarian SN74GTLPH32916KR CAD Model

Description

The SN74GTLPH32916KR is a cutting-edge logic translator from Texas Instruments, designed to provide seamless communication between devices operating at different voltage levels. This device is part of the GTLP (Gunning Transceiver Logic Plus) family, which is renowned for its high-speed and low-power consumption properties, making it an ideal choice for modern electronic applications that demand efficient voltage translation.

With its bidirectional voltage translation capability, the SN74GTLPH32916KR is engineered to interface between a 3.3V GTL+ bus and a 0.8V, 1.2V, 1.5V, or 1.8V LVTTL/LVCMOS environment. This flexibility in voltage levels allows for compatibility with a wide range of digital circuitry, thereby enabling designers to create systems that can communicate across different logic levels without the need for additional components.

The device boasts a robust design with 32-bit bus transceiver functions, featuring non-inverting 3-state outputs. The SN74GTLPH32916KR is equipped with control pins such as Output Enable (OE) and Direction (DIR), which offer users precise control over the direction of data flow and the activation of output stages. This level of control is essential in complex digital systems where data integrity and flow management are critical.

The SN74GTLPH32916KR comes in a compact 96-ball BGA (Ball Grid Array) package, which is not only space-efficient but also ensures reliable electrical connections and excellent thermal performance. This small footprint is particularly valuable in applications where board space is at a premium, such as in portable devices, telecommunications equipment, and high-speed data processing units.

Texas Instruments has a long-standing reputation for quality and reliability, and the SN74GTLPH32916KR is no exception. It is designed to meet the stringent requirements of the industrial and commercial markets, ensuring operation in a wide temperature range and compliance with industry standards. For designers looking for a high-performance logic translator that bridges voltage differences with ease, the SN74GTLPH32916KR from Texas Instruments is an excellent choice.

You May Also Be Interested in

Texas Instruments
IC UNIV BUS DVR 20BIT 64TSSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS TXRX 18BIT 56SSOP / Universal Bus Transceiver 18-Bit 56-SSOP
Need more? Email Us
Texas Instruments
PROTOTYPE
Lowest to $7.4004
Texas Instruments
IC UNIV BUS DVR 20BIT 56SSOP / Universal Bus Driver 20-Bit 56-SSOP
Need more? Email Us
Nexperia USA Inc.
Universal Bus Driver 20-Bit 56-TSSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS DVR 18BIT 56SSOP / Universal Bus Driver 18-Bit 56-SSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS DVR 18BIT 56TSSOP / Universal Bus Driver, CMOS 18-Bit 56-TSSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS DVR 18BIT 56SSOP
Lowest to $2.0563
Texas Instruments
IC UNIV BUS DVR 18BIT 56TVSOP / Universal Bus Driver, CMOS 18-Bit 56-TVSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess