EN
  • EN
  • DE

SN74GTLPH306DGVR

Part No SN74GTLPH306DGVR
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR BIDIRECTIONAL 24TVSOP / Mixed Signal Translator Bidirectional 1 Circuit 8 Channel 24-TVSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Mfr Texas Instruments
Series 74GTLPH
Translator Type Mixed Signal
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 8
Input Signal LVTTL
Output Signal GTLP
Output Type Tri-State, Non-Inverted
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 24-TFSOP (0.173", 4.40mm Width)
Supplier Device Package 24-TVSOP
Base Product Number 74GTLPH306
Other Names 74GTLPH306DGVRG4,296-13212-2,296-13212-6R,296-13212-1R,-296-13212-1,296-13212-6,-74GTLPH306DGVRE4R,296-13212-1,-SN74GTLPH306DGVRR,74GTLPH306DGVRG4,296-13212-2R,2156-SN74GTLPH306DGVR,-296-13212-1,-74GTLPH306DGVRE4,TEXTISSN74GTLPH306DGVR,-296-13212-1R,-74GTLPH306DGVRG4,-74GTLPH306DGVRG4R
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256035-SN74GTLPH306DGVR
Ultra Librarian 3D Model Ultra Librarian SN74GTLPH306DGVR CAD Model

Description

Overview of SN74GTLPH306DGVR from Texas Instruments

The SN74GTLPH306DGVR is a high-performance integrated circuit from Texas Instruments, designed to meet the needs of advanced electronic systems. This device belongs to the GTLP/GTLP+ family and is particularly suited for applications that require high-speed signal translation with minimal skew and propagation delay.

Key Features

  • Technology: The device utilizes Texas Instruments' advanced BiCMOS technology, which provides a blend of high speed and low power consumption.
  • Voltage Translation: It is capable of translating signals between different voltage domains, making it ideal for interfacing between components operating at various logic levels.
  • Speed: The SN74GTLPH306DGVR offers fast signal propagation with minimal delay, ensuring rapid data transfer and synchronization across different parts of a system.
  • Package: It comes in a compact TVSOP (Thin Very Small Outline Package) with 48 pins, which saves space on printed circuit boards (PCBs).
  • Temperature Range: The device operates over an industrial temperature range, making it suitable for use in harsh environments.

Applications

The versatility of the SN74GTLPH306DGVR makes it an excellent choice for a wide array of applications, including:

  • Server and workstation motherboards
  • Networking equipment such as switches and routers
  • Data communication systems
  • Signal bridging between different logic families
  • Bus interface or bus extension applications

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN74GTLPH306DGVR is no exception. It is manufactured to the highest standards to ensure reliability and longevity in the field. The device has undergone rigorous testing to guarantee performance under various conditions.

Ordering Information

The part number SN74GTLPH306DGVR is available for order from Texas Instruments and authorized distributors. It is supplied on tape and reel, facilitating easy integration into automated manufacturing processes. For detailed specifications, application notes, and support resources, customers can visit the Texas Instruments website or contact their support team.

You May Also Be Interested in

Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $7.2762
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Lowest to $7.9312
Texas Instruments
IC TRANSLATOR BIDIR 16WQFN T&R
Lowest to $1.4553
Nexperia USA Inc.
IC TRNSLTR UNIDIRECTIONAL 6XSON / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 6-XSON, SOT1202 (1x1)
Lowest to $0.3479
STMicroelectronics
IC BUFF/CNVRTR HEX N-INV 16DIP / Buffer/Converter 6-CH Non-Inverting CMOS 16-Pin PDIP Tube
Need more? Email Us
ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $0.7541
MICROSS/On Semiconductor
IC XLATOR TTL/CMOS-PECL 8TSSOP
Lowest to $11.0598
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 8UDFN
Lowest to $0.4580
SG Micro Corp
UTQFN-12L(1.8x1.8) Translators, Level Shifters RoHS
Lowest to $0.4948

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess