EN
  • EN
  • DE

SN74LVC2T45DCTRE4

Part No SN74LVC2T45DCTRE4
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR BIDIRECTIONAL SM8 / Voltage Level Translator Bidirectional 1 Circuit 2 Channel 420Mbps SM8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Mfr Texas Instruments
Series 74LVC
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 2
Voltage - VCCA 1.65 V ~ 5.5 V
Voltage - VCCB 1.65 V ~ 5.5 V
Output Type Tri-State, Non-Inverted
Data Rate 420Mbps
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-LSSOP, 8-MSOP (0.110", 2.80mm Width)
Supplier Device Package SM8
Base Product Number 74LVC2T45
Other Names 296-52741-6,296-52741-1,296-52741-2,SN74LVC2T45DCTRE4
Standard Package 3,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256027-SN74LVC2T45DCTRE4
Ultra Librarian 3D Model Ultra Librarian SN74LVC2T45DCTRE4 CAD Model

Description

SN74LVC2T45DCTRE4 - Dual-Bit, Dual-Supply Bus Transceiver from Texas Instruments

The SN74LVC2T45DCTRE4 is a state-of-the-art dual-bit, dual-supply bus transceiver designed by Texas Instruments to provide seamless data transfer in multi-voltage communication systems. This device is part of the LVC family, which is renowned for its low-voltage operation and compatibility with mixed-voltage system environments.

Key Features

  • Versatile Voltage Translation: The SN74LVC2T45DCTRE4 can operate at a wide range of voltage levels, from as low as 1.65V to 5.5V on either side of the device, making it ideal for translating between different logic levels.
  • Bidirectional Data Flow: With its dual-bit design, this transceiver allows bidirectional data flow without the need for a direction control signal, simplifying the interface between different voltage domains.
  • Low Power Consumption: The device is optimized for low power consumption, which is critical for battery-operated and power-sensitive applications.
  • High-Speed Operation: It supports high-speed data transmission, ensuring fast and reliable communication between devices.
  • Robust ESD Protection: The transceiver is equipped with robust electrostatic discharge (ESD) protection, safeguarding the device against the harmful effects of static electricity.

Applications

The SN74LVC2T45DCTRE4 is suitable for a variety of applications where voltage level translation is required. This includes, but is not limited to:

  • Multivoltage digital systems integration
  • Microprocessor or microcontroller interface
  • Data communication between devices with different voltage domains
  • Mobile phones, PDAs, and other portable consumer electronics

Package and Quality

Enclosed in a compact and reliable SM8 package, the SN74LVC2T45DCTRE4 ensures a small footprint on the PCB, making it suitable for space-constrained applications. The device is also characterized for operation from -40°C to 85°C, ensuring reliable performance across a wide temperature range. Texas Instruments' commitment to quality means that this transceiver is designed and manufactured to meet the highest industry standards.

With its combination of dual-supply voltage capability, high-speed operation, and low power consumption, the SN74LVC2T45DCTRE4 from Texas Instruments is an excellent choice for designers looking to bridge different logic levels in their digital systems.

You May Also Be Interested in

STMicroelectronics
IC BUFF/CNVRTR HEX N-INV 16DIP / Buffer/Converter 6-CH Non-Inverting CMOS 16-Pin PDIP Tube
Need more? Email Us
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $7.2762
NXP / Nexperia
IC TRNSLTR BIDIRECTIONAL 24HVQFN
Lowest to $2.1477
Texas Instruments
IC TRANSLATOR BIDIR 16WQFN T&R
Lowest to $1.4553
Texas Instruments
VOLTAGE TRANSLATOR / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps SC-70-5
Lowest to $0.1703
IDT, Integrated Device Technology Inc
IC BUS TRANSCVR 3-ST 8B 24TSSOP
Need more? Email Us
Texas Instruments
IC LEVEL SHIFTER 13CH 24VQFN
Lowest to $1.7940
MICROSS/On Semiconductor
IC XLATOR TTL/CMOS-PECL 8TSSOP
Lowest to $11.0598
Diodes Incorporated
IC TRANSLATOR BIDIR 12UQFN
Lowest to $0.7270

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
305+ $0.1651 $50.3555
650+ $0.1547 $100.5550
1,005+ $0.1495 $150.2475
1,440+ $0.1390 $200.1600
1,870+ $0.1338 $250.2060
2,335+ $0.1286 $300.2810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 117,030 pieces
MOQ: 305 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess