EN
  • EN
  • DE

NB100LVEP91DWR2G

Part No NB100LVEP91DWR2G
Manufacturer ON Semiconductor
Catalog Logic - Translators, Level Shifters
Description 2.5 V/3.3 V Any Level Positive Input to -2.5 V/-3.3 V LVNECL Output Translator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 100LVEP
Packaging Reel - TR
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 3
Input Signal CML, HSTL, LVCMOS, LVDS, LVPECL, LVTTL
Output Signal LVNECL
Output Type Differential
Data Rate 2Gbps
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SOIC
Win Source Part Number 1229395-NB100LVEP91DWR2G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Family Name NB100LVEP91
Introduction Date November 05, 2002
ECCN EAR99
Country of Origin Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian NB100LVEP91DWR2G CAD Model

Description

Product Overview: NB100LVEP91DWR2G

The NB100LVEP91DWR2G is a high-performance, low-voltage differential signaling (LVDS) 2:1 multiplexer from ON Semiconductor, a leading provider of semiconductor-based solutions. This device is designed to meet the needs of high-speed data transmission and switching applications in telecommunications, computing, and networking systems.

Key Features:

  • High-Speed Performance: The NB100LVEP91DWR2G offers exceptional data rates, enabling it to handle the rigorous demands of high-speed data transmission with ease.
  • LVDS Interface: Utilizing low-voltage differential signaling technology, this multiplexer provides reduced noise emissions and improved signal integrity over single-ended signaling, especially beneficial in environments with significant electromagnetic interference (EMI).
  • Power Efficiency: Designed for low-power operation, the device helps in reducing overall power consumption of the system, making it suitable for energy-sensitive applications.
  • Wide Operating Temperature Range: The NB100LVEP91DWR2G is built to perform reliably across a broad temperature range, ensuring stability and functionality in varying environmental conditions.
  • Flexible Supply Voltage: This multiplexer supports a flexible supply voltage range, accommodating various system design requirements and simplifying integration into existing architectures.

Applications:

The versatility of the NB100LVEP91DWR2G makes it an ideal choice for a multitude of applications, including:

  • High-speed data routing and switching
  • Telecommunications equipment
  • Servers and networking hardware
  • Signal gating in test and measurement systems
  • Backplane and cable interconnects

Package and Quality:

The NB100LVEP91DWR2G is offered in a compact surface-mount package, which is conducive to high-density board designs. ON Semiconductor's commitment to quality ensures that this multiplexer meets stringent industry standards for reliability and performance.

Conclusion:

With its high-speed capabilities, power efficiency, and robust design, the NB100LVEP91DWR2G from ON Semiconductor stands out as a superior solution for any application requiring reliable and efficient data multiplexing. Its integration into your system promises to enhance performance while maintaining signal integrity and reducing power consumption.

You May Also Be Interested in

Texas Instruments
IC LEVEL SHIFTER 13CH 24VQFN
Lowest to $1.7940
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8XSON
Lowest to $3.7254
Texas Instruments
IC TRANSLATOR BIDIR 16WQFN T&R
Lowest to $1.4553
Nexperia USA Inc.
ANALOG & LOGIC
Lowest to $23.4587
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Lowest to $1.4553
Nexperia USA Inc.
IC TRANSLATR TXRX 3.6V 16DHVQFN / Translation Transceiver 2 Element 4 Bit per Element 3-State Output 16-DHVQFN (2.5x3.5)
Lowest to $0.7446
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 56TQFN
Lowest to $4.7584
NXP / Nexperia
IC TRNSLTR BIDIRECTIONAL 24HVQFN
Lowest to $2.1477
Texas Instruments
1-BIT DUAL-SUPPLY BUFFERED VOLTA / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps 5-X2SON (0.8x0.8)
Lowest to $0.2138

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.2878 $60.8634
7+ $16.6465 $116.5255
11+ $16.1263 $177.3893
15+ $15.6061 $234.0915
20+ $15.0859 $301.7180
26+ $13.5253 $351.6578
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,320 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess