EN
  • EN
  • DE

ADC10154CIWM

Part No ADC10154CIWM
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description ADC10154/ADC10158 10-Bit Plus Sign 4 s ADCs with 4 or 8-Channel MUX, | IC ADC 10BIT SAR 24SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Resolution 10
Sampling Rate (Per Second) 227k
Number of Inputs 4
Input Type Differential, Pseudo-Differential, Single Ended
Data Interface Parallel
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Supply Voltage , Analog 5V
Supply Voltage , Digital 5V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 24-SOIC
Supplier Device Package 24-SOIC
Mounting Style SMD
Family Part Number ADC10154
Manufacturer Pack Quantity 30
MSL Level 3 (168 Hours)
Win Source Part Number 1139704-ADC10154CIWM
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADC10154CIWM CAD Model

Description

The ADC10154CIWM is a high-performance, low-power, single-channel Analog-to-Digital Converter (ADC) developed by Texas Instruments, a leader in semiconductor solutions. This precision ADC is designed for applications requiring accurate and fast digital representations of analog signals. It is ideal for use in data acquisition systems, medical instruments, and industrial process control, among other applications.

Key Features

  • Resolution: The ADC10154CIWM boasts a 10-bit resolution, providing fine detail in the digital representation of the analog input signal.
  • Sampling Rate: It offers a high-speed sampling rate that ensures timely updates for dynamic systems, making it suitable for high-speed applications.
  • Low Power Consumption: This device is engineered for efficiency, consuming minimal power, which is critical for portable and battery-operated devices.
  • Single Supply Operation: The ADC can operate from a single power supply, simplifying the power design for the system it is integrated into.
  • Input Range: It features a wide input range, making it versatile for various input signal levels without requiring additional signal conditioning.
  • Interface: The ADC10154CIWM comes with a simple, easy-to-use digital interface that allows for straightforward integration with microprocessors and digital systems.

Product Specifications

Parameter Value Resolution 10-bit Sampling Rate Variable Power Supply Single Supply Input Voltage Range 0 to Vref Interface Type Digital Package Type SOIC

Applications

The versatility of the ADC10154CIWM makes it an excellent choice for a wide array of applications. It is frequently used in:

  • Data Acquisition Systems
  • Medical Instrumentation
  • Industrial Control
  • Portable Instrumentation

With its robust design and reliable performance, the ADC10154CIWM from Texas Instruments stands out as a top choice for designers looking to incorporate precise analog-to-digital conversion into their systems.

You May Also Be Interested in

Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess