EN
  • EN
  • DE

TS391SN2T1G

Part No TS391SN2T1G
Manufacturer ON Semiconductor
Catalog Linear - Comparators
Description Low Power Single Voltage Comparator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel - TR
Number of Elements 1
Dual Supply Voltage (±) 2 V ~ 36 V, ±1 V ~ 18 V
Voltage - Input Offset (Maximum) 5mV @ 5V
Current - Input Bias (Maximum) 250nA @ 5V
Current - Output (Typ) 20mA
Maximum Quiescent Current 1.25mA
Propagation Delay (Maximum) 850ns (Typ)
Operating Temperature Range -40°C ~ 125°C
Package SOT-23-5 Thin, TSOT-23-5
Mounting SMD
Manufacturer Package 5-TSOP
Win Source Part Number 1274294-TS391SN2T1G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TS391SN2T1G CAD Model

Description

The ON Semiconductor TS391SN2T1G is a high-quality, low-power voltage comparator designed for a wide array of applications requiring precision voltage detection and signal comparison. This device is a part of ON Semiconductor's renowned portfolio of comparators that are known for their reliability and performance.

Key Features

  • Single Supply Operation: The TS391SN2T1G operates from a single power supply, making it convenient for systems with a common power rail. It has a wide operating voltage range from 2V to 36V, which is suitable for battery-operated and automotive applications.
  • Low Power Consumption: With its low power design, the device consumes minimal energy, making it ideal for portable and power-sensitive applications. The typical supply current is as low as 0.4 mA, contributing to the overall energy efficiency of the system.
  • Input Offset Voltage: The TS391SN2T1G features a low input offset voltage, which ensures accurate voltage comparison and minimizes error in signal processing.
  • Output Stage: The open-collector output allows wired-AND connections and the ability to drive loads in either direction with an external pull-up or pull-down resistor.
  • Response Time: It boasts a fast response time, making it suitable for applications that require quick signal processing and switching.

Applications

The TS391SN2T1G is versatile and can be used in a variety of applications, including:

  • Limit Comparators
  • Simple Analog to Digital Converters
  • DC Motor Controllers
  • Battery Chargers
  • Window Detectors
  • Level Shifters
  • Alarm and Monitoring Systems

Package and Quality

The TS391SN2T1G is offered in a small SOT-23-5 package, which is ideal for space-constrained applications. ON Semiconductor's commitment to quality ensures that each device meets the highest standards of performance and reliability.

Environmental and Industry Standards

ON Semiconductor ensures that the TS391SN2T1G complies with industry standards for environmental safety and manufacturing. It is RoHS compliant and lead-free, minimizing the environmental impact and catering to green initiatives.

You May Also Be Interested in

Advanced Micro Devices
IDENTITY COMPARATOR, LS SERIES
Lowest to $4.3014
Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.0909
Analog Devices Inc.
IMPROVED LM319 / Comparator
Need more? Email Us
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $6.0510
Texas Instruments
LM193JAN LOW POWER LOW OFFSET VO / Comparator
Need more? Email Us
Harris Corporation
8-BIT MAGNITUDE COMPARATOR
Lowest to $14.1812
Analog Devices Inc.
IC COMPARATOR 2 W/LATCH 14TSSOP
Lowest to $10.0099
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT6
Need more? Email Us
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8CERDIP
Lowest to $3.7006

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3226 $58.0680
440+ $0.2647 $116.4680
680+ $0.2566 $174.4880
935+ $0.2482 $232.0670
1,205+ $0.2399 $289.0795
1,615+ $0.2151 $347.3865
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 108,200 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess