EN
  • EN
  • DE

SN74F36N

Part No SN74F36N
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Description NOR Gate 4-Element 2-IN Bipolar 14-Pin PDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package DIP
Logic Function NOR
RoHS Non-Compliant
Win Source Part Number 1094939-SN74F36N
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74F36N CAD Model

Description

SN74F36N Logic Gates from Texas Instruments

The SN74F36N from Texas Instruments is a high-performance, quadruple two-input positive-NAND Schmitt trigger that belongs to the 74F family of logic gates. This integrated circuit is designed to operate with a typical switching voltage level and is characterized by its fast switching speeds and high-current output drive capability.

Key Features

  • Voltage Range: The device typically operates at a 5V supply voltage, making it compatible with TTL power levels and ensuring easy integration with existing digital systems.
  • Schmitt Trigger Action: With Schmitt trigger inputs, the SN74F36N provides a hysteresis effect, which enhances noise immunity and transforms slowly changing input signals into sharply defined jitter-free output signals.
  • Output Drive Capability: The SN74F36N can source or sink up to 20mA of output current, providing sufficient drive capability for various applications.
  • High-Speed Performance: The device is designed for high-speed operation, with a typical propagation delay time significantly lower than many other logic gate technologies.
  • Package Type: This product is offered in a 14-pin plastic dual-in-line package (DIP), which is widely used and suitable for through-hole mounting techniques.
  • Operating Temperature Range: The SN74F36N can operate within a temperature range of 0°C to 70°C, making it suitable for commercial-grade applications.

Applications

The SN74F36N is a versatile component that can be used in a wide range of digital applications. Its features make it ideal for use in wave shaping, noise suppression, and in circuits where a slow input signal needs to be sharpened. It is commonly found in digital systems where high noise immunity and stable output are required.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN74F36N is no exception. It is manufactured to the highest standards, ensuring reliable performance in demanding environments. Whether you are designing consumer electronics, industrial control systems, or complex computing hardware, the SN74F36N provides a robust and dependable logic gate solution.

You May Also Be Interested in

STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
STMicroelectronics
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess