The SN74F04N is a high-performance, hex inverter integrated circuit from Texas Instruments (TI), designed for use in a wide array of electronics applications requiring logic inversion. This device consists of six independent inverters that feature fast switching times and a standard 14-pin DIP (Dual In-Line Package), making it suitable for through-hole mounting on printed circuit boards.
Key Features
- Logic Type: Inverter
- Number of Circuits: Six independent inverters
- Supply Voltage Range: 4.5V to 5.5V
- Operating Temperature: -55°C to 125°C
- Output Current: 4 mA
- Propagation Delay Time: 3.4 ns at 5V
- Package / Case: PDIP-14
- Mounting Type: Through Hole
Applications
The SN74F04N is versatile and can be used in various applications, including:
- Logic level conversion
- Wave shaping
- Signal processing
- Oscillator circuits
- Pulse shaping
- Control systems
Quality and Reliability
Texas Instruments is renowned for its commitment to quality and reliability, and the SN74F04N is no exception. It is designed to meet or exceed the stringent requirements of the industrial and automotive industries, ensuring a long operational life and stable performance under varying conditions.
Additional Information
The SN74F04N is RoHS compliant and supports green manufacturing. For detailed specifications, application notes, and support documentation, please refer to the official Texas Instruments website or contact their support team for technical assistance.
Disclaimer: The information provided here is subject to change without notice and should be verified with the manufacturer before integrating the product into any system.