Products specifications Report Issue?

Manufacturer Pulse Electronics Power
Packaging Tray
Type For DC/DC Converters
Applications Flyback Converters
Intended Chipset LM2585, LM2586, LM2587, LM2588
Chipset Manufacturer National Semiconductor
Voltage - Primary 18 ~ 36V
Voltage - Isolation 1500Vrms
Temperature Range - Operating -40°C ~ 130°C
Mounting Style SMD
Dimension 0.920" L x 1.040" W (23.37mm x 26.42mm)
Height - Seated (Maximum) 0.480" (12.19mm)
Footprint 0.920" L x 1.040" W (23.37mm x 26.42mm)
Manufacturer Pack Quantity 30
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812130-PE-68414NL
Ultra Librarian 3D Model Ultra Librarian PE-68414NL CAD Model

Description

The Pulse Electronics Power 812130-PE-68414NL transformer, designed for DC/DC converters, is manufactured by Pulse Electronics Power.

  • Type: Surface Mount Device
  • Voltage Isolation: 1500Vrms
  • Temperature Range: -40°C to 130°C
  • Popularity: Low
  • Supply and Demand Status: Limited
  • Manufacturer Pack Quantity: 30
  • MSL Level: 1 (unlimited)
  • Dimensions: 0.920" L x 1.040" W (23.37mm x 26.42mm)
  • Maximum Seated Height: 0.480" (12.19mm)
  • Intended Chipset: LM2585, LM2586, LM2587, LM2588 (National Semiconductor)

You May Also Be Interested in

EPCOS (TDK)
XFMR DC/DC CONV SMD / Switching Transformer 1:1:1 <0.9Ohm Prim. DCR <0.9Ohm Sec. DCR 6 Terminal Gull Wing SMD Automotive
Need more? Email Us
ECAD model for B78304B1031A003
Wurth Electronics Inc
WE-FLEX FLEXIBLE TRANSFORMER FOR
Need more? Email Us
ECAD model for 749196101
EPCOS (TDK)
TRANSFORMER CUSTOM
Need more? Email Us
ECAD model for B78313P9676A005
TDK Corporation
XFMR FLYBACK AC/DC CONV 680UH TH
Need more? Email Us
ECAD model for ECO2430SEO-D03H016
Eaton Bussmann
XFMR POE CONFIG DC/DC 160UH SMD
Need more? Email Us
ECAD model for POE26W3.3VS5-R
Eaton Bussmann
XFMR POE CONFIG DC/DC 100UH SMD
Lowest to $0.2763
ECAD model for POE13W2X12-R
Wurth Electronics Inc
WE-FLEX FLEXIBLE TRANSFORMER FOR
Need more? Email Us
ECAD model for 749196121
TDK Corporation
XFMR FLYBACK AC/DC CONV 8UH SMD
Need more? Email Us
ECAD model for VGT15EFD-200S3A6
Wurth Electronics Inc
OFFLINE TRANSFORMER WE-UNIT
Need more? Email Us
ECAD model for 750811016

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $13.2672
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.0707 $58.3433
45+ $2.5196 $113.3820
69+ $2.4408 $168.4152
95+ $2.3621 $224.3995
123+ $2.2833 $280.8459
165+ $2.0471 $337.7715
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,300 pieces
MOQ: 19 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention