EN
  • EN
  • DE

74LV86DB,118

Part No 74LV86DB,118
Manufacturer NXP / Nexperia
Catalog Logic - Gates and Inverters
Description IC GATE XOR 4CH 2-INP 14-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type XOR (Exclusive OR)
Number of Circuits 4
Number of Inputs 2
Supply Voltage - Operating 1 V to 5.5 V
Current - Quiescent (Max) 40μA
Current - Output High, Low 12mA, 12mA
Logic Level - Low 0.3 V to 0.8 V
Logic Level - High 0.9 V to 2 V
Max Propagation Delay @ V, Max CL 13ns @ 3.3V, 50pF
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 14-SSOP
Dimension 14-SSOP (0.209", 5.30mm Width)
Win Source Part Number 1009092-74LV86DB,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LV86DB,118 CAD Model

Description

Product Overview: 74LV86DB,118

The 74LV86DB,118 is a high-performance, low-voltage Quad 2-input Exclusive-OR gate integrated circuit, brought to you by NXP Semiconductors – a leader in the innovation and manufacturing of high-quality semiconductor products. This IC is part of the 74LV family, which is designed to operate at a lower voltage range while maintaining the speed of the standard 74 series, making it ideal for use in battery-operated, portable, and low-power applications.

Key Features

  • Operating Voltage: The device operates at a wide voltage range of 2.0V to 5.5V, providing flexibility for various design requirements and ensuring compatibility with both TTL and CMOS logic levels.
  • High Speed: Despite its low-power consumption, the 74LV86DB,118 does not compromise on speed, offering typical propagation delays of only 8ns at a 5V supply voltage.
  • Low Power Dissipation: The IC has an extremely low static power consumption, with a typical ICC of only 1μA, making it an energy-efficient choice for your electronic designs.
  • Drive Capability: It can drive up to 4 LS-TTL loads, which provides flexibility in interfacing with various logic families.
  • Pin Configuration: The device comes in a standard 14-pin SOIC package, which is widely used and suitable for automated assembly processes.
  • ESD Protection: It incorporates protection against electrostatic discharge, enhancing the durability and longevity of the IC.

Applications

The 74LV86DB,118 is versatile and can be used in a variety of digital applications. Its primary function is to perform the exclusive OR operation, which is fundamental in error detection and correction algorithms, parity generators and checkers, and in the design of various logical and arithmetic circuits. The low-power aspect of the 74LV86DB,118 makes it particularly well-suited for handheld and battery-powered devices, such as mobile phones, portable media players, and remote controllers, as well as in power-sensitive applications like smart cards and wearables.

Reliability and Quality Assurance

NXP Semiconductors is committed to delivering high-quality products. The 74LV86DB,118 is manufactured under strict quality control standards and is subjected to rigorous testing to ensure its performance and reliability in a wide range of environmental conditions. Designers can trust this component to deliver consistent performance and to meet the demands of modern electronic devices.

With its combination of low power consumption, high speed, and versatility, the 74LV86DB,118 from NXP is an excellent choice for designers looking to optimize their digital circuits for both power efficiency and functionality.

You May Also Be Interested in

Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess