Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 16C
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Peripherals POR, WDT
Number of I/O 20
Program Memory Size 3KB (2K x 12)
Program Memory Type One Time Programmable(OTP)
RAM Size 72 x 8
Supply Voltage 3 V ~ 6.25 V
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Package 28-SOIC (0.295", 7.50mm Width)
Manufacturer Package 28-SOIC
Win Source Part Number 791906-PIC16C57-XTI/SO
Popularity Medium
Supply and Demand Status Limited
Family Name PIC16C57
Introduction Date August 19, 1998
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian PIC16C57-XTI/SO CAD Model

Description

Product Overview: PIC16C57-XTI/SO

The PIC16C57-XTI/SO is a high-performance, CMOS, fully-static, 8-bit microcontroller fabricated by Microchip Technology, a leader in providing smart, connected, and secure embedded control solutions. This microcontroller is part of the renowned PIC16C family, which is well-suited for a wide range of applications in various markets including automotive, industrial, appliances, and consumer electronics.

Key Features

  • Core: The PIC16C57-XTI/SO features a robust 8-bit core, with a wide operating voltage range, making it versatile for use in a variety of power-sensitive and critical applications.
  • Memory: It comes with a generous 2048x12 bits of Electrically Programmable Read-Only Memory (EPROM), which is ideal for applications requiring on-board non-volatile storage.
  • I/O Pins: The device includes 20 versatile input/output (I/O) pins, providing ample interfacing capabilities with other components and peripherals.
  • Operating Speed: With an operating speed of up to 20MHz, the PIC16C57-XTI/SO can perform tasks quickly, improving system response and efficiency.
  • Temperature Range: The microcontroller operates reliably across a wide temperature range, from -40°C to +85°C, suitable for harsh environments.
  • Package: It is available in a 28-pin SOIC package, which is compact and ideal for space-constrained applications.

Applications

The PIC16C57-XTI/SO is incredibly versatile and can be used in a variety of applications. Some common uses include:

  • Automotive control systems
  • Industrial automation
  • Home appliances
  • Consumer electronics
  • Remote sensors
  • Security systems

Support and Resources

Microchip Technology provides extensive support for the PIC16C57-XTI/SO through its comprehensive documentation, development tools, and software libraries. Designers can access a wide array of resources, including data sheets, application notes, and programming guides to facilitate the development process and bring their products to market faster.

In summary, the PIC16C57-XTI/SO from Microchip Technology is a reliable, feature-rich microcontroller that offers excellent performance for a multitude of applications where robust operation and versatility are required.

You May Also Be Interested in

Cypress Semiconductor Corp
ICU MCU FLASH / series Microcontroller IC
Need more? Email Us
ECAD model for CY91F223PFV-GS-SPE1
Cypress Semiconductor Corp
ICU MCU FLASH / series Microcontroller IC
Need more? Email Us
ECAD model for CY91F534BPMC-GSAE2
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY90351ESPMC-GS-243E1
Silicon Labs
Need more? Email Us
ECAD model for EFM8BB31F32I-B-4QFN24R
Texas Instruments
IC MCU 32BIT 64KB FLASH 100LQFP
Lowest to $14.5511
ECAD model for TM4C1231D5PZIR
STMicroelectronics
IC MCU 32BIT 2MB FLASH 176LQFP / ARM® Cortex®-M7 series Microcontroller IC 32-Bit Single-Core 216MHz 2MB (2M x 8) FLASH 176-LQFP (24x24)
Lowest to $35.9973
ECAD model for STM32F779IIT6
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9AF132LAPMC1-G-UNE2
Texas Instruments
Need more? Email Us
ECAD model for COP8SAA720M8B
NXP / Nexperia
K20 Sub-Family | IC MCU 32BIT 128KB FLASH 48LQFP
Lowest to $12.6063
ECAD model for MK20DX128VLF5

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $13.2672
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention