ON Semiconductor NC7WZ14P6X-L22347: High-Performance Dual Inverter
The ON Semiconductor NC7WZ14P6X-L22347 is a state-of-the-art dual inverter integrated circuit designed for optimum performance in a variety of electronic applications. This compact and efficient device is part of the TinyLogic® UHS series, well-regarded for its ultra-high speed and low power consumption. It is particularly suitable for portable and battery-powered devices where space is at a premium and energy efficiency is crucial.
Constructed with advanced silicon gate CMOS technology, the NC7WZ14P6X-L22347 offers a robust solution for high-speed logic inversion. Each inverter is independently configurable, providing flexibility and convenience for designers. The dual inverter's design ensures that it can operate at a wide voltage range of 1.65V to 5.5V, making it versatile for interfacing with other logic levels in mixed-voltage systems.
The device is housed in a space-saving 6-pin SC-70 package, which is characterized by its small footprint. This packaging allows for high-density mounting and is ideal for applications where board space is a significant constraint. The NC7WZ14P6X-L22347 also features Schmitt trigger inputs, which enhance noise immunity and transform slowly changing input signals into sharply defined jitter-free output signals, an essential feature for digital signal processing.
With its propagation delay and output transition times significantly reduced, the NC7WZ14P6X-L22347 is tailored for high-speed operation without sacrificing power efficiency. Additionally, the device boasts over-voltage tolerance inputs that facilitate 5V tolerant translation down to 1.65V without external components, further simplifying design and integration into multi-voltage systems.
Overall, ON Semiconductor's NC7WZ14P6X-L22347 is an excellent choice for designers looking for a reliable, high-performance dual inverter. Its combination of speed, low power consumption, and small form factor makes it an ideal component for the latest portable electronics, communication devices, and any application where efficient logic inversion is required.
Key features of the NC7WZ14P6X-L22347 include:
- Ultra-High Speed operation
- Low power consumption
- Wide operating voltage range (1.65V to 5.5V)
- Compact 6-pin SC-70 packaging
- Schmitt trigger inputs for noise immunity
- Over-voltage tolerant inputs for 5V tolerant translation