EN
  • EN
  • DE

SN74CBTLV3245A

Part No SN74CBTLV3245A
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description LOW-VOLTAGE OCTAL FET BUS SWITCH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1254327-SN74CBTLV3245A
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74CBTLV3245A CAD Model

Description

SN74CBTLV3245A Octal FET Bus Switch from Texas Instruments

The SN74CBTLV3245A from Texas Instruments is a high-performance, octal FET bus switch designed with a low-voltage operation in mind. This integrated circuit is part of the CBTLV (Controlled-Baseline Voltage) series, which is known for its low-voltage capabilities and high-speed data flow. It is particularly suitable for applications requiring the efficient transmission of data across bus lines with minimal propagation delay and reduced power consumption.

Key Features:

  • Low Power Consumption: The SN74CBTLV3245A is optimized for low-power operation, which makes it an ideal choice for battery-powered and power-sensitive applications.
  • High Speed: With a typical switch enable time of just 4 ns and disable time of 3 ns, it facilitates rapid data transfer and high-speed switching.
  • Wide Operating Voltage Range: The device supports a wide range of operating voltages from 2.3V to 3.6V, providing design flexibility for various system voltage requirements.
  • Bi-directional Switching: Each of the eight switches can pass signals in both directions, making the device versatile for bidirectional data buses.
  • Low On-State Resistance: The low on-state resistance (RON) of the switch ensures minimal signal distortion and voltage drop across the switch, which is crucial for maintaining signal integrity.

Applications:

The SN74CBTLV3245A is widely used in a variety of digital systems where efficient data switching is required. Some common applications include:

  • Bus isolation and switching in servers and routers
  • Signal gating in data communication systems
  • Memory interleaving in computing platforms
  • Function switching in portable electronics

The device comes in a 20-pin SSOP (Shrink Small Outline Package) that provides a compact footprint while maintaining good thermal performance. For design engineers looking for a reliable and efficient bus switch to manage data flow within their electronic systems, the SN74CBTLV3245A from Texas Instruments stands out as a robust and versatile solution.

You May Also Be Interested in

Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7412 $51.8840
165+ $0.6082 $100.3530
255+ $0.5892 $150.2460
355+ $0.5702 $202.4210
455+ $0.5512 $250.7960
610+ $0.4942 $301.4620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 58,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess