EN
  • EN
  • DE

SN74AUC1G14YZPR

Part No SN74AUC1G14YZPR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description SINGLE SCHMITT TRIGGER INVERTER | IC INVERTER SCHMITT 1CH 5DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Cut Tape (CT)
Logic Type Inverter
Number of Inputs 1
Features Schmitt Trigger
Supply Voltage (V) 0.8V ~ 2.7V
Current - Quiescent (Maximum) 10μA
Current - Output High, Low 9mA, 9mA
Logic Level - Low 0.22V ~ 0.58V
Logic Level - High 0.5V ~ 1.56V
Max Propagation Delay at V, Max CL 2.5ns at 2.5V, 30pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Supplier Device Package 5-DSBGA, 5-WCSP (1.4x0.9)
Manufacturer Package 5-XFBGA, DSBGA
Family Part Number 74AUC1G14
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1254030-SN74AUC1G14YZPR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74AUC1G14YZPR CAD Model

Description

The SN74AUC1G14YZPR is a high-performance, single-gate device from Texas Instruments, designed to deliver cutting-edge functionality for modern electronic systems. As a member of the AUC family of logic gates, this product offers the benefits of advanced silicon technology to provide fast switching speeds and reduced power consumption, making it suitable for a wide range of applications.

Key Features

  • Logic Type: Schmitt-Trigger Inverter
  • Supply Voltage Range: 0.8V to 2.7V
  • Operating Temperature: -40°C to +85°C
  • Logic Family: AUC
  • Mounting Type: Surface Mount
  • Package / Case: DSBGA-5
  • Propagation Delay Time: 2.6ns at 2.3V, 3.7ns at 1.8V, 6.2ns at 1.2V

The SN74AUC1G14YZPR is specifically designed for 0.8-V to 2.7-V VCC operation. This single Schmitt-trigger inverter is operational at temperatures ranging from -40°C to +85°C, which ensures reliability across various environments. With its ultra-small DSBGA package, the device is an excellent choice for space-constrained applications.

Its fast propagation delay and Schmitt-trigger input make it ideal for applications that require wave shaping or noise filtering. The SN74AUC1G14YZPR is capable of transforming slowly changing input signals into sharply defined, jitter-free output signals, enhancing system performance and signal integrity.

Moreover, the device supports down-voltage translation, which means it can be used in mixed-voltage systems where signal translation from higher to lower voltages is necessary. This makes the SN74AUC1G14YZPR a versatile component for interfacing between different logic levels in a circuit.

Applications

The SN74AUC1G14YZPR is suitable for a variety of applications, including:

  • Portable and battery-powered electronics
  • Wave shaping and noise filtration circuits
  • Signal processing
  • Control systems
  • Telecommunications

With its robust design and high-speed operation, the SN74AUC1G14YZPR from Texas Instruments is a reliable and efficient solution for enhancing the performance of digital systems.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess