EN
  • EN
  • DE

SN74BCT240DBRG4

Part No SN74BCT240DBRG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER INVERT 5.5V 20SSOP / Buffer, Inverting 2 Element 4 Bit per Element 3-State Output 20-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74BCT
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Buffer, Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 15mA, 64mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package 20-SSOP
Base Product Number SN74BCT
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259666-SN74BCT240DBRG4
Ultra Librarian 3D Model Ultra Librarian SN74BCT240DBRG4 CAD Model

Description

SN74BCT240DBRG4 Octal Buffer/Line Driver from Texas Instruments

The SN74BCT240DBRG4 is a high-performance, octal buffer/line driver designed to meet the requirements of high-speed memory drivers, clock drivers, and bus-oriented receivers and transmitters. Manufactured by Texas Instruments, a leader in the semiconductor industry, this integrated circuit is part of the BCT family of products that are specifically optimized for use in 5V systems.

Key Features:

  • Octal Bidirectional Buffers: The device features eight bidirectional buffers with three-state outputs, providing flexibility in bus-oriented applications.
  • High-Drive Outputs: With -32-mA IOH and 64-mA IOL capabilities, the SN74BCT240DBRG4 can drive high-current loads and maintain signal integrity.
  • State-of-the-Art EPIC-B BiCMOS Design: This significantly reduces power dissipation without sacrificing speed, combining the best of CMOS and bipolar transistors.
  • Wide Operating Temperature Range: The device is functional over a broad temperature range from -40°C to 85°C, ensuring reliability in various environments.

Applications:

The SN74BCT240DBRG4 is suitable for a wide array of applications that require high-speed data transmission and buffering. Typical applications include:

  • Bus Transceivers
  • Memory Drivers
  • Buffer Memory Address Registers
  • Data Transmission Lines

Quality and Reliability:

Texas Instruments is committed to delivering high-quality and reliable components. The SN74BCT240DBRG4 is no exception, and it is subjected to rigorous testing and validation procedures to ensure it meets the industry standards for performance and longevity.

Package and Availability:

This device is available in a 20-pin SSOP (DB) package, designated by the suffix 'DBRG4' in its part number, ensuring a compact footprint suitable for space-constrained applications. Check with authorized distributors for availability and bulk ordering options.

Summary:

The SN74BCT240DBRG4 from Texas Instruments is a reliable and high-performing octal buffer/line driver, ideal for interfacing with high-speed digital systems. With its robust design and versatile features, it is well-suited for a variety of demanding applications in the electronics industry.

You May Also Be Interested in

Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Pericom
Need more? Email Us
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Pericom
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess