EN
  • EN
  • DE

MAX550AEUA-T

Part No MAX550AEUA-T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 704710-MAX550AEUA-T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX550AEUA-T CAD Model

Description

Maxim Integrated MAX550AEUA-T Dual, 8-Bit, Voltage-Output DAC

The MAX550AEUA-T from Maxim Integrated is a high-performance, dual 8-bit digital-to-analog converter (DAC) designed for precision applications requiring accurate voltage output control. This compact component is ideal for systems where space is at a premium, thanks to its small 8-pin µMAX package. The device operates from a single +5V supply, making it suitable for many digital systems and ensuring easy integration into a variety of designs.

One of the standout features of the MAX550AEUA-T is its low-power consumption, which is critical for battery-operated and power-sensitive applications. With a typical power supply current of just 170µA, it significantly extends the life of portable devices. Additionally, the DAC offers a power-down mode that reduces the supply current to 1µA, further conserving energy when the device is not in active use.

The MAX550AEUA-T provides two voltage outputs, which can be independently set via a 3-wire serial interface. This interface is SPI™/QSPI™ and MICROWIRE™ compatible, ensuring that the DAC can communicate seamlessly with a wide range of microcontrollers and digital systems. The versatility of the serial interface also allows for daisy-chaining of multiple DACs, which simplifies the design of systems requiring additional analog outputs.

With its integral output buffers, the MAX550AEUA-T can drive 5kΩ loads, making it flexible for direct connection to various loads without the need for additional buffer amplifiers. The DAC also features double-buffered data inputs, which allow for simultaneous updating of both DACs. This is particularly useful in applications where phase synchronization of the analog outputs is crucial.

The MAX550AEUA-T's accuracy is further enhanced by its low integral nonlinearity (INL) of ±1 LSB (max) and differential nonlinearity (DNL) of ±0.75 LSB (max), ensuring precise and stable analog output. This level of accuracy, combined with the device's ease of use and integration capabilities, makes it an excellent choice for applications such as automatic tuning, digital gain and offset adjustment, and variable optical attenuators.

In summary, the MAX550AEUA-T from Maxim Integrated is a reliable and efficient solution for systems requiring dual, 8-bit voltage-output DACs with low power consumption, easy interfacing, and high precision.

You May Also Be Interested in

Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us
Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $1.9008
Maxim Integrated
Lowest to $4.1707

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess