EN
  • EN
  • DE

SN74AXC4T245BQBR

Part No SN74AXC4T245BQBR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TRANSCEIVER HALF 4/4 16WQFN / Element Bit per Element Output 16-WQFN (2.5x3.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74AXC
Package Tape & Reel
Voltage - Supply 0.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 16-WFQFN Exposed Pad
Supplier Device Package 16-WQFN (2.5x3.5)
Base Product Number 74AXC4T245
Other Names 296-SN74AXC4T245BQBRTR,296-SN74AXC4T245BQBRCT,296-SN74AXC4T245BQBRDKR
Standard Package 3,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259693-SN74AXC4T245BQBR
Ultra Librarian 3D Model Ultra Librarian SN74AXC4T245BQBR CAD Model

Description

Product Overview: SN74AXC4T245BQBR

The SN74AXC4T245BQBR is a state-of-the-art, 4-bit non-inverting bus transceiver with a dual-supply voltage interface, designed and manufactured by Texas Instruments. This device is part of the AXC family, which is known for its low-power and high-speed operation, making it an ideal component for modern electronics that require efficient voltage level translation.

Key Features

  • Voltage Level Translation: Capable of translating bidirectional signals between two voltage nodes ranging from 0.65 V to 3.6 V, allowing for seamless communication between devices operating at different voltage levels.
  • Low Power Consumption: The SN74AXC4T245BQBR is designed for low static and dynamic power consumption, which is critical for battery-powered and energy-sensitive applications.
  • High-Speed Operation: With support for data rates up to 380 Mbps, this transceiver is suitable for high-speed data transfer applications.
  • ESD Protection: The device includes robust electrostatic discharge (ESD) protection, ensuring reliability and longevity in harsh electrical environments.
  • Multiple Power Supply Configurations: The SN74AXC4T245BQBR supports dual-supply voltage operation, which can be independently configured to ensure compatibility with various logic levels.

Applications

The versatility of the SN74AXC4T245BQBR makes it an excellent choice for a wide range of applications, including:

  • Mobile Phones
  • Tablets
  • Notebooks
  • Portable Media Players
  • Data Communication Systems
  • Enterprise Servers

Package and Quality

This device is offered in a compact DSBGA (BQ) package, which is designed for space-constrained applications. It is also available in other standard industry packages. The SN74AXC4T245BQBR is RoHS compliant and follows the stringent quality standards of Texas Instruments, ensuring high reliability and performance for your electronic designs.

You May Also Be Interested in

Pericom
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Lowest to $1.4079
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8334 $50.0040
150+ $0.6838 $102.5700
230+ $0.6625 $152.3750
315+ $0.6411 $201.9465
405+ $0.6197 $250.9785
540+ $0.5556 $300.0240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,820 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess