EN
  • EN
  • DE

RTC-8564NB:B3:ROHS

Part No RTC-8564NB:B3:ROHS
Manufacturer Epson Electronics America Inc-Semiconductor Div
Catalog Clock/Timing - Real Time Clocks
Description IC RTC CLK/CALENDAR I2C 22-SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer EPSON
Packaging Reel - TR
Status Active
Type Clock/Calendar
Features Alarm, Y2K
Date Format YY-MM-DD-dd
Supply Voltage - Operating 1.8 V to 5.5 V
Current - Timekeeping (Max) 0.7μA to 0.8μA @ 3V to 5V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 22-SON
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 302053-RTC-8564NB:B3:ROHS
Ultra Librarian 3D Model Ultra Librarian RTC-8564NB:B3:ROHS CAD Model

Description

The RTC-8564NB:B3:ROHS is a low-power CMOS Real-Time Clock (RTC) IC produced by Epson. This device provides accurate timekeeping with extremely low power consumption. The RoHS suffix indicates that the part is compliant with the Restriction of Hazardous Substances directive. It integrates a 32.768 kHz crystal oscillator, calendar, alarm function, and I2C interface into a compact package. It is designed for applications requiring accurate timekeeping and long battery life.

Applications

  • Consumer Electronics: Handheld devices, portable media players, and digital cameras.
  • Industrial Automation: Data loggers, process controllers, and industrial monitoring systems.
  • Metering: Smart meters for electricity, water, and gas.
  • Office Equipment: Printers, copiers, and fax machines.
  • Point-of-Sale (POS) Systems: Cash registers and credit card terminals.
  • Automotive: Car navigation systems and telematics devices.
  • Medical Devices: Portable medical equipment and monitoring devices.

Features

  • Low Power Consumption: Operates with very low current draw, extending battery life.
  • I2C Interface: Simple two-wire I2C interface for communication with microcontrollers.
  • Calendar Function: Keeps track of year, month, day, weekday, hours, minutes, and seconds.
  • Alarm Function: Programmable alarm with interrupt output.
  • Automatic Backup Switching: Automatically switches to battery backup in case of main power failure.
  • RoHS Compliant: Free from restricted hazardous substances.
  • Small Package: Available in compact packages for space-constrained applications.

Benefits

  • Accurate Timekeeping: Provides reliable and precise time information.
  • Extended Battery Life: Low power consumption minimizes battery drain.
  • Easy Integration: Simple I2C interface simplifies design and implementation.
  • Environmentally Friendly: RoHS compliance ensures adherence to environmental regulations.
  • Cost-Effective: Provides a cost-efficient solution for adding real-time clock functionality.
  • Reliable Performance: Designed for stable operation in various environments.

Additional Details

The RTC-8564NB:B3:ROHS typically operates with a supply voltage range of 1.3V to 5.5V. It utilizes a standard 32.768 kHz crystal oscillator for timekeeping. The operating temperature range generally spans from -40°C to +85°C. The part includes an integrated power management circuit for backup power switching. The device also offers a programmable clock output function. Its small size and low power requirements make it suitable for a wide range of portable and battery-powered applications.

You May Also Be Interested in

Renesas Electronics America
IC RTC CLK/CALENDAR I2C 8SOIC
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24EDIP
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR SER 10-USOP
Need more? Email Us
Analog Devices Inc.
IC RTC CLK/CALENDAR I2C 12WLP
Lowest to $3.4926
Intersil
IC RTC CLK/CALENDAR I2C 14SOIC
Need more? Email Us
Microchip Technology
IC RTC CLK/CALENDAR SPI 10MSOP
Need more? Email Us
Intersil
IC RTC CLK/CALENDAR I2C 8TSSOP
Need more? Email Us
Analog Devices Inc.
IC RTC CLK/CALENDAR I2C 8SOIC
Lowest to $4.2202
ABLIC U.S.A. Inc.
LINEAR IC
Lowest to $1.1642

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.2957 $58.2527
27+ $4.3451 $117.3177
42+ $4.2100 $176.8200
57+ $4.0737 $232.2009
74+ $3.9386 $291.4564
99+ $3.5308 $349.5492
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,560 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess