EN
  • EN
  • DE

SN74AVC6T622PWR

Part No SN74AVC6T622PWR
Manufacturer Texas Instruments
Catalog Specialized ICs
Description AUDIO CODEC AC 97 VOLTAGE-TRANSLATION TRANSCEIVER | IC TRANSCEIVER 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type Transceiver
Applications Audio
Mounting Style SMD
Manufacturer Package 20-TSSOP
Supplier Device Package 20-TSSOP
Family Part Number 74AVC6T622
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1254130-SN74AVC6T622PWR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74AVC6T622PWR CAD Model

Description

Overview of SN74AVC6T622PWR

The SN74AVC6T622PWR is a high-performance, dual-supply bus transceiver from Texas Instruments, designed to facilitate seamless communication between different voltage domains. This integrated circuit is part of TI's advanced AVC (Advanced Very-Low-Voltage CMOS) family, which is renowned for its low-voltage operation and high-speed interfacing capabilities.

Key Features

  • Voltage-Level Translation: The device is capable of translating signals between two different voltage domains, ranging from 0.65V to 3.6V on the A side (V<sub>CCA) and 1.2V to 3.6V on the B side (V<sub>CCB), making it highly versatile for multi-voltage systems.
  • High-Speed Data Transfer: With a maximum data rate of 380 Mbps, the SN74AVC6T622PWR ensures rapid data transfer, which is crucial for applications requiring fast communication speeds.
  • Low Power Consumption: The device is optimized for low-power operation, minimizing power consumption and heat generation, which is essential for energy-efficient designs.
  • Robust ESD Protection: It includes robust Electrostatic Discharge (ESD) protection on all pins, safeguarding the device against static damage and enhancing its reliability in various environments.

Applications

The SN74AVC6T622PWR is ideal for a wide range of applications, particularly where interfacing between different voltage levels is required. This includes, but is not limited to, mobile phones, personal computers, servers, and networking equipment.

Package and Quality

Enclosed in a compact TSSOP (Thin Shrink Small Outline Package) with 24 pins, the SN74AVC6T622PWR offers a space-saving footprint for PCB designs. It is also RoHS compliant, adhering to environmental standards that restrict the use of hazardous substances in electronic components.

Conclusion

Overall, the SN74AVC6T622PWR from Texas Instruments is a highly reliable and efficient solution for voltage-level translation in dual-supply applications. Its high-speed data transfer capabilities, low-power operation, and robust ESD protection make it an excellent choice for designers looking to enhance the interoperability of their electronic systems.

You May Also Be Interested in

Infineon Technologies
IC FILTER HSMMC ESD PROT 16WLP
Need more? Email Us
Microchip Technology
IC CODE HOPPING DECODER 14SOIC
Lowest to $2.9189
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
Microchip Technology
IC CODE HOPPING ENCODER 8SOIC
Lowest to $1.2610
Analog Devices Inc.
2:1 HDMI/DVI Switch with Equalization | IC HDMI/DVI SWITCH 56LFCSP
Lowest to $5.1946
Renesas Electronics America
IC SER RAPIDIO SWITCH 784FCBGA
Need more? Email Us
Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.4867
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $189.6993
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $196.2407

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2161 $54.7245
105+ $0.9979 $104.7795
160+ $0.9667 $154.6720
215+ $0.9355 $201.1325
280+ $0.9043 $253.2040
375+ $0.8108 $304.0500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,557 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess