EN
  • EN
  • DE

MSP430G2332IPW14

Part No MSP430G2332IPW14
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 4KB FLASH 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features MSP430 series Microcontroller IC 16-Bit 16MHz 4KB (4K x 8) FLASH 14-TSSOP
Manufacturer Texas Instruments
Series MSP430G2xx
Package Tube
Core Processor MSP430
Core Size 16-Bit
Speed 16MHz
Connectivity I2C, SPI, USI
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 10
Program Memory Size 4KB (4K x 8)
Program Memory Type FLASH
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 14-TSSOP (0.173", 4.40mm Width)
Case / Package 14-TSSOP
Family Name 430G2332
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number MSP430G2332IPW14-ND, 296-33453-5
Quantity per package 90
Popularity High
Supply and Demand Status Balance
Win Source Part Number 928199-MSP430G2332IPW14
Ultra Librarian 3D Model Ultra Librarian MSP430G2332IPW14 CAD Model

Description

The MSP430G2332IPW14 is a powerful and versatile microcontroller from Texas Instruments, designed to cater to a wide range of applications that require low power consumption and high performance. This 16-bit mixed-signal microcontroller is part of the MSP430 family, which is renowned for its exceptional power efficiency and robust architecture.

Key Features:

  • Core: The MSP430 core operates at a maximum speed of 16 MHz, providing a balanced combination of processing power and energy efficiency.
  • Memory: It includes 8KB of Flash memory and 512 bytes of RAM, offering ample space for program storage and smooth operation of applications.
  • Digital I/O: The device comes with 24 I/O pins, which can be multiplexed with other functions, providing flexibility in interfacing with sensors, actuators, and other peripherals.
  • Analog-to-Digital Converter: An integrated 10-bit ADC with multiple channels allows for precise analog signal measurement, making it suitable for sensor interfacing and data acquisition tasks.
  • Timers: Multiple timers, including a 16-bit timer, support a variety of timing and pulse-width modulation (PWM) tasks.
  • Communication: The microcontroller supports serial communication through UART, SPI, and I2C, enabling easy connectivity with other microcontrollers, computers, and various communication peripherals.
  • Supply Voltage: It operates at a supply voltage range of 1.8V to 3.6V, which is ideal for battery-powered and portable applications.
  • Package: The MSP430G2332IPW14 is available in a 14-pin TSSOP package, which is suitable for space-constrained applications.

Applications:

Due to its low power consumption and high integration, the MSP430G2332IPW14 is an excellent choice for a variety of applications, including but not limited to:

  • Consumer electronics
  • Wireless sensors and IoT devices
  • Energy management systems
  • Industrial control systems
  • Medical devices
  • Handheld devices

Overall, the Texas Instruments MSP430G2332IPW14 microcontroller is a reliable and cost-effective solution for developers looking to create sophisticated applications that require low power and high performance in a compact form factor.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8240 $54.7200
70+ $1.4967 $104.7690
105+ $1.4499 $152.2395
145+ $1.4031 $203.4495
185+ $1.3564 $250.9340
250+ $1.2160 $304.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,650 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess