EN
  • EN
  • DE

SN74AUP1G97YFPR

Part No SN74AUP1G97YFPR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description IC GATE MULT-FUNC CONFIG 6DSBGA / Configurable Multiple Function Configurable 1 Circuit 3 Input 6-DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable
Mfr Texas Instruments
Series 74AUP
Package Tape & Reel
Logic Type Configurable Multiple Function
Number of Circuits 1
Number of Inputs 3
Schmitt Trigger Input Yes
Output Type Single-Ended
Current - Output High, Low 4mA, 4mA
Voltage - Supply 0.8V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 6-XFBGA, DSBGA
Supplier Device Package 6-DSBGA
Base Product Number 74AUP1G97
Other Names 296-25398-6,-296-25398-1,TEXTISSN74AUP1G97YFPR,296-25398-2,-SN74AUP1G97YFPRR,2156-SN74AUP1G97YFPR,296-25398-1
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258238-SN74AUP1G97YFPR
Ultra Librarian 3D Model Ultra Librarian SN74AUP1G97YFPR CAD Model

Description

The SN74AUP1G97YFPR from Texas Instruments is a versatile, low-power configurable multiple-function gate that is a crucial component for a wide range of digital applications. This highly integrated device is designed to offer multiple logic functions within a single chip, making it an ideal solution for space-constrained applications.

Key Features

  • Multiple Logic Functions: This device can be configured to perform any one of six different 2-input logic functions or a single 3-input function, providing designers with the flexibility to adapt to various circuit requirements without the need for multiple different components.
  • Low Power Consumption: Operating within the ultra-low-power Advanced Ultra-Low Power (AUP) range, the SN74AUP1G97YFPR is optimized for low-voltage applications, consuming minimal power and thus extending battery life in portable devices.
  • High Performance: Despite its low power consumption, this configurable gate does not compromise on speed, delivering fast performance suitable for modern digital circuits.
  • Compact Footprint: Housed in a compact DSBGA package, the SN74AUP1G97YFPR is designed for space-efficient PCB layouts, making it an excellent choice for small form factor devices.

Applications

The SN74AUP1G97YFPR is utilized in a variety of applications where space and power efficiency are critical. It is commonly used in:

  • Smartphones and Wearable Technology
  • Portable Medical Devices
  • Internet of Things (IoT) Devices
  • Personal Electronics
  • Low Power Sensor Networks

Technical Specifications

  • Supply Voltage: 0.8 V to 3.6 V
  • Logic Family: AUP
  • Logic Type: Configurable Multiple-Function Gate
  • Package Type: DSBGA-6
  • Operating Temperature: -40°C to +85°C

In summary, the SN74AUP1G97YFPR from Texas Instruments is a highly flexible and energy-efficient solution for designers looking to incorporate multiple logic functions into their digital systems with a single, compact component.

You May Also Be Interested in

ON Semiconductor
XOR/XNOR Gate 1-Element 4-IN ECL 8-Pin TSSOP T/R / IC GATE XOR/XNOR ECL 2IN 8-TSSOP
Need more? Email Us
Texas Instruments
IC MULTI-FUNC GATE CONFIG SC70-6 / Multi Function Gate 1-Element 2-IN CMOS 6-Pin SC-70 T/R
Lowest to $0.0843
Microchip Technology
IC GATE AND/NAND 2INP DIFF 8MSOP / AND/NAND Gate 1-Element 4-IN ECL 8-Pin MSOP T/R
Need more? Email Us
NXP / Nexperia
IC DUAL 3INPUT NOR GATE 14-SOIC
Need more? Email Us
Texas Instruments
IC CONFIG MULTI-FUNC GATE SOT563 / Multi Function Gate 1-Element 2-IN CMOS 6-Pin SOT-563 T/R
Lowest to $0.9164
STMicroelectronics
IC 2INPUT AND/OR QUAD 14DIP
Need more? Email Us
ON Semiconductor
IC GATE AND/OR/INVERT 2INP 14DIP
Need more? Email Us
Rochester Electronics
CONFIGURABLE MULTIFUNCTION GATE
Lowest to $0.1392
NXP / Nexperia
IC DUAL 3-IN NOR GATE 14-DIP / NOR/Inverter Gate 2-Element (Two 3-IN NOR, One Inverter) CMOS 14-Pin PDIP Bulk
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess