EN
  • EN
  • DE

DSC6183CI1A-800K000T

Part No DSC6183CI1A-800K000T
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 800.0000KHZ CMOS SMD / 800 kHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Enable/Disable 4-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC61XX
Package Tape & Reel
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 800 kHz
Function Enable/Disable
Output CMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Standard Package 1,000
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343384-DSC6183CI1A-800K000T
Ultra Librarian 3D Model Ultra Librarian DSC6183CI1A-800K000T CAD Model

Description

Microchip Technology DSC6183CI1A-800K000T - Precision MEMS Oscillator

The DSC6183CI1A-800K000T from Microchip Technology is a state-of-the-art MEMS (Micro-Electro-Mechanical Systems) oscillator that provides exceptional stability and precision for a wide range of electronic applications. This compact and reliable component is designed to meet the stringent requirements of modern electronic devices, offering a low-power, high-performance timing solution.

Key Features

  • Frequency Range: This oscillator operates at a fixed frequency of 800 kHz, making it suitable for applications requiring a stable low-frequency clock source.
  • Supply Voltage: It is designed to work with a supply voltage of 1.71V to 3.63V, which allows for flexibility in different system power schemes and compatibility with various logic levels.
  • Stability: The DSC6183CI1A-800K000T offers excellent frequency stability, ensuring consistent performance and reducing the need for frequent recalibration in sensitive applications.
  • Size: With a compact 4-pin ceramic package (1.6mm x 1.2mm), this oscillator is ideal for space-constrained applications, such as wearable technology, IoT devices, and portable electronics.
  • Temperature Range: It is operational across an industrial temperature range of -40°C to +85°C, making it robust enough for use in harsh environments.
  • Low Power Consumption: The low power consumption of this MEMS oscillator makes it an excellent choice for battery-powered devices, helping to extend battery life and reduce overall power costs.

Applications

The DSC6183CI1A-800K000T is versatile and can be used in a variety of applications, including:

  • Wireless communication systems
  • Portable and wearable technology
  • Industrial control and automation
  • Medical devices and healthcare monitoring systems
  • Automotive electronics
  • Smart home devices and IoT applications

Microchip Technology's commitment to quality and performance is evident in the DSC6183CI1A-800K000T MEMS oscillator. Its precision, coupled with a robust design, makes it a preferred choice for designers looking to integrate a reliable clock source into their electronic systems.

You May Also Be Interested in

Connor-Winfield Corporation
XTAL OSC OCXO 20.0000MHZ CMOS TH
Need more? Email Us
Crystek Corporation
XTAL OSC XO 77.7600MHZ LVPECL
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 100MHZ 2.5V LVDS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V TH
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVDS
Need more? Email Us
Microchip Technology
MEMS OSC XO 125.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess