EN
  • EN
  • DE

SN74AUP1G58DRLR

Part No SN74AUP1G58DRLR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description LOW-POWER CONFIGURABLE MULTIPLE-FUNCTION GATE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74AUP
Packaging Reel - TR
Logic Type Configurable Multiple Function
Number of Circuits 1
Number of Inputs 3
Schmitt Trigger Input Yes
Output Type Single-Ended
Current - Output High, Low 4mA, 4mA
Operating Supply Voltage 0.8 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package SOT-563, SOT-666
Manufacturer Package 6-SOT
Win Source Part Number 1254089-SN74AUP1G58DRLR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN74AUP1G58
Introduction Date May 01, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN74AUP1G58DRLR CAD Model

Description

Overview of SN74AUP1G58DRLR from Texas Instruments

The SN74AUP1G58DRLR is a versatile, low-power single 2-input configurable multiple-function gate designed by Texas Instruments (TI), a leader in semiconductor solutions. This particular component is part of the AUP (Advanced Ultra-low Power) family, which is renowned for its low-power consumption and high performance, making it an ideal choice for power-sensitive applications.

Key Features

  • Configurable Multiple-Function Gate: The device can be configured as a 2-input AND, OR, NAND, NOR, XOR, inverter, or buffer. This flexibility allows designers to use the same part for multiple purposes, simplifying the design process and reducing inventory requirements.
  • Ultra-Low Power Consumption: With its advanced design, the SN74AUP1G58DRLR boasts an ultra-low static power consumption of less than 0.9 µA, making it suitable for battery-operated and power-conscious designs.
  • Wide Operating Voltage Range: The device operates over a broad voltage range of 0.8 V to 3.6 V, accommodating various power supply levels and ensuring compatibility with both traditional and low-voltage logic levels.
  • High-Speed Operation: Despite its low-power nature, the SN74AUP1G58DRLR does not compromise on speed, offering a typical tpd of 3.7 ns at 3.3 V, ensuring rapid signal processing for time-sensitive applications.
  • ESD Protection: The gate is designed with integrated electrostatic discharge (ESD) protection, which ensures robustness and longevity in harsh electrical environments.
  • Compact Package: Available in a small SOT-5X3 package, the SN74AUP1G58DRLR is suitable for space-constrained applications, such as portable electronics or densely populated PCBs.

Applications

The SN74AUP1G58DRLR's combination of low power consumption, high speed, and configurable functionality make it well-suited for a wide range of applications, including:

  • Mobile phones and personal electronics
  • Portable medical devices
  • Wearable technology
  • Power management systems
  • Microcontroller peripheral expansion

In conclusion, the SN74AUP1G58DRLR from Texas Instruments is a highly adaptable, efficient, and reliable component that addresses the needs of modern electronic designs requiring minimal power consumption without sacrificing performance.

You May Also Be Interested in

ON Semiconductor
AND/NAND Gate 1-Element 4-IN ECL 8-Pin TSSOP Tube / IC GATE AND/NAND ECL 2INP 8TSSOP
Need more? Email Us
ON Semiconductor
AND/NAND Gate 1-Element 4-IN ECL 8-Pin TSSOP Rail / IC GATE AND/NAND ECL 2INP 8TSSOP
Need more? Email Us
ON Semiconductor
IC GATE AND/OR/INVERT 2INP 14DIP
Need more? Email Us
Texas Instruments
IC 2-IN AND-OR-INV GATE 14-TSSOP / AND-OR-Invert Gate 2-Element 2 Wide 2-IN CMOS 14-Pin TSSOP T/R
Need more? Email Us
Microchip Technology
IC GATE OR/NOR 4-INPUT 8-SOIC / OR/NOR Gate 1-Element 4-IN ECL 8-Pin SOIC N Tube
Need more? Email Us
Texas Instruments
IC CONFIG MULTI-FUNC GATE SOT563 / Multi Function Gate 1-Element 2-IN CMOS 6-Pin SOT-563 T/R
Lowest to $0.9164
ON Semiconductor
AND/NAND Gate 4-Element 4-IN ECL 28-Pin PLCC T/R / IC GATE AND/NAND QD DIFF 28-PLCC
Lowest to $3.6971
NXP / Nexperia
IC DUAL 3INPUT NOR GATE 14-SOIC
Need more? Email Us
Rochester Electronics
CONFIGURABLE MULTIFUNCTION GATE
Lowest to $0.1392

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5263 $52.6300
235+ $0.4318 $101.4730
360+ $0.4183 $150.5880
495+ $0.4048 $200.3760
640+ $0.3913 $250.4320
855+ $0.3509 $300.0195
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,000 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess