EN
  • EN
  • DE

18P3321

Part No 18P3321
Manufacturer Hammond Manufacturing
Catalog Rack Components
Description PANEL INNER 33X21" WHITE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Boxes, Enclosures, Racks
Manufacturer Hammond Manufacturing
Status Active
Type Panel, Inner
Color White
Material Metal, Steel
For Use With/Related Products 1418, 1422, 1447 Series
Ventilation Non-Vented
Weight 24 lbs (10.9kg)
Win Source Part Number 1021817-18P3321
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 18P3321 CAD Model

Description

The 1021817-18P3321 is a panel inner manufactured by Hammond Manufacturing.

  • Suitable for: 1418, 1422, 1447 series
  • Material: metal and steel
  • Ventilation: non-vented
  • Color: white
  • Shipping Weight: 24 lbs (10.9kg)
  • Category: boxes, enclosures, racks
  • Popularity: medium
  • Supply and Demand Status: balanced

You May Also Be Interested in

Hammond Manufacturing
SHELF FIXED 36X17.4X3.47" BLACK
Need more? Email Us
Hammond Manufacturing
PANEL INNER 27X21" WHITE
Need more? Email Us
Hammond Manufacturing
STEEL INNER PANEL / Metal, Steel Panel, Inner 13.000" L x 14.500" W (330.20mm x 368.30mm) White
Need more? Email Us
Hammond Manufacturing
20U TINTED WINDOW DOOR FOR HWM / 20U Tinted Acrylic Door
Need more? Email Us
Hammond Manufacturing
PANEL INNER 45X21" WHITE
Need more? Email Us
Bud Industries
PANEL ALUMINUM CHASSIS
Need more? Email Us
Hammond Manufacturing
SWING FRAME / Swing Frame, Black
Need more? Email Us
Hammond Manufacturing
RACK SOLID FLUSH DOOR
Need more? Email Us
Hammond Manufacturing
Operator Interface Enclosure 20 in. H x 24 in. W Steel
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess