EN
  • EN
  • DE

SN74AUP1G34YFPR

Part No SN74AUP1G34YFPR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 3.6V 4DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output 4-DSBGA
Manufacturer Texas Instruments
Series 74AUP
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 4-XFBGA, DSBGA
Case / Package 4-DSBGA
Family Name 74AUP1G34
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -SN74AUP1G34YFPR-NDR, 296-25201-6, -296-25201-1-ND, 296-25201-1, 296-25201-2
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896512-SN74AUP1G34YFPR
Ultra Librarian 3D Model Ultra Librarian SN74AUP1G34YFPR CAD Model

Description

The SN74AUP1G34YFPR is a high-performance, single-gate logic device from Texas Instruments. This integrated circuit is part of TI's advanced ultra-low-power (AUP) series, designed for use in power-sensitive and space-constrained applications. The device features a single buffer gate with unbuffered output, which provides operational functionality equivalent to the Y = A function.

Key Features:

  • Low Power Consumption: With ultra-low power consumption, the SN74AUP1G34YFPR is optimized for battery-powered and energy-efficient designs, making it an excellent choice for modern portable electronics.
  • Advanced Design: Built with advanced silicon-gate CMOS technology, it ensures high performance with additional features such as Schmitt-trigger action at all inputs, which makes the circuit tolerant to slower input rise and fall times.
  • Wide Operating Voltage Range: The device operates over a broad voltage range of 0.8 V to 3.6 V, providing design flexibility for various applications and compatibility with lower voltage systems.
  • Compact Footprint: Available in a tiny DSBGA package, the SN74AUP1G34YFPR saves valuable board space, which is crucial for space-constrained applications like wearable technology and mobile devices.
  • High Drive Capability: Despite its small size and low power consumption, this device can drive capacitive loads while maintaining fast switching characteristics, which is essential for high-speed signal processing.
  • ESD Protection: It includes on-chip ESD protection circuits to prevent damage from electrostatic discharges during handling and operation, enhancing the reliability and longevity of the product.

Applications:

The SN74AUP1G34YFPR is versatile and can be utilized in a wide range of applications, including but not limited to:

  • Smartphones and Tablets
  • Portable Medical Devices
  • Wearable Technology
  • Energy Management Systems
  • Low-Power IoT Devices

In summary, the SN74AUP1G34YFPR from Texas Instruments is a reliable and efficient solution for designers looking to incorporate a single buffer gate with high-performance characteristics in their low-power and space-sensitive electronic projects.

You May Also Be Interested in

Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Pericom
Need more? Email Us
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4357 $50.1055
280+ $0.3575 $100.1000
435+ $0.3464 $150.6840
600+ $0.3352 $201.1200
775+ $0.3240 $251.1000
1,035+ $0.2905 $300.6675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess