EN
  • EN
  • DE

SN74LVCH16244AZRDR

Part No SN74LVCH16244AZRDR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER NON-INVERT 3.6V 54BGA / Buffer, Non-Inverting 4 Element 4 Bit per Element 3-State Output 54-BGA Microstar Junior (8x5.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVCH
Product Status Obsolete
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 24mA, 24mA
Voltage - Supply 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 54-TFBGA
Supplier Device Package 54-BGA Microstar Junior (8x5.5)
Base Product Number SN74LVCH1
Other Names 296-16888-6,296-16888-2,-296-16888-1,296-16888-1,-SN74LVCH16244AZRDRR,296-16888-2R,2156-SN74LVCH16244AZRDR,-296-16888-1,296-16888-1R,TEXTISSN74LVCH16244AZRDR
Standard Package 1,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259301-SN74LVCH16244AZRDR
Ultra Librarian 3D Model Ultra Librarian SN74LVCH16244AZRDR CAD Model

Description

Overview of SN74LVCH16244AZRDR

The SN74LVCH16244AZRDR is a state-of-the-art integrated circuit from Texas Instruments, designed to meet the needs of high-speed signal processing in modern electronic applications. This device is part of the LVCH family and features a 16-bit buffer and line driver with 3-state outputs. It's specifically engineered to address the requirements for low-voltage operation while providing high-speed performance with minimal power consumption.

Key Features

  • Logic Type: The product serves as a buffer/line driver with 3-state outputs, ensuring versatile use in a wide range of applications.
  • Bus Hold: It includes a bus-hold feature on its data inputs, which eliminates the need for external pull-up or pull-down resistors and simplifies design.
  • Low Voltage Operation: The device operates at a nominal voltage of 3.3V, making it suitable for interfacing with low-voltage logic without requiring level shifting.
  • High-Speed Performance: With its capability to support high-speed signal processing, the SN74LVCH16244AZRDR is ideal for computing, networking, and telecommunication systems.
  • Power-Off Protection: The inputs and outputs are designed to tolerate up to 5.5V, providing additional protection against unexpected power-off scenarios.
  • Package: The device comes in a thin shrink small-outline package (TSSOP), specifically the 48-pin version, which is conducive to efficient space utilization on printed circuit boards.

Applications

The SN74LVCH16244AZRDR is suitable for a broad range of applications, including but not limited to:

  • Memory interfacing
  • Data communication
  • Signal buffering and driving in servers
  • Telecommunications equipment
  • Networking hardware such as switches and routers

Reliability and Quality

Texas Instruments is known for its commitment to quality and reliability. The SN74LVCH16244AZRDR is manufactured under stringent conditions to ensure it meets the high standards expected of industrial-grade components. Customers can trust this product for its performance and longevity in demanding electronic systems.

Conclusion

In summary, the SN74LVCH16244AZRDR from Texas Instruments is a versatile, high-performance buffer and line driver that provides a reliable solution for high-speed data transmission and buffering requirements in a variety of electronic applications.

You May Also Be Interested in

Pericom
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Pericom
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Pericom
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7332 $51.9960
75+ $1.4222 $106.6650
110+ $1.3777 $151.5470
155+ $1.3333 $206.6615
195+ $1.2888 $251.3160
260+ $1.1555 $300.4300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 226 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess