EN
  • EN
  • DE

SN74AUP1G17MDCKREP

Part No SN74AUP1G17MDCKREP
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 3.6V SC70-5 / Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output SC-70-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74AUP
Package Tape & Reel
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 1
Input Type Schmitt Trigger
Output Type Push-Pull
Current - Output High, Low 4mA, 4mA
Voltage - Supply 0.8V ~ 3.6V
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package SC-70-5
Base Product Number 74AUP1G17
Other Names -SN74AUP1G17MDCKREPR,-296-22293-1R,-V62/07623-01XER,296-22293-1R,-296-22293-1,296-22293-6R,V62/07623-01XE,-V62/07623-01XE,296-22293-2R,296-22293-6,-296-22293-1,296-22293-1,296-22293-2
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259733-SN74AUP1G17MDCKREP
Ultra Librarian 3D Model Ultra Librarian SN74AUP1G17MDCKREP CAD Model

Description

Product Overview: SN74AUP1G17MDCKREP

The SN74AUP1G17MDCKREP is a robust, single Schmitt-trigger buffer designed by Texas Instruments, engineered to ensure high performance in a variety of applications. This device is part of the advanced ultra-low-power (AUP) family, which is known for its low power consumption and high-speed operation. It operates on a very low supply voltage range from 0.8 V to 3.6 V, making it ideal for battery-operated and portable applications where power efficiency is crucial.

With its 5-pin SC-70 (SOT-323) package, the SN74AUP1G17MDCKREP is compact and suitable for space-constrained applications. It features a Schmitt-trigger input that provides a hysteresis which enhances noise immunity and allows for slow input transition rates, thus making the device particularly useful in applications with noisy environments or where input signals are not sharply defined.

The SN74AUP1G17MDCKREP is characterized for operation from –40°C to +125°C, ensuring reliable performance across a wide range of environmental conditions. This makes it suitable for use in industrial, automotive, and consumer electronics where temperatures can vary significantly.

One of the key benefits of this device is its low static power consumption, which is a critical attribute for power-sensitive designs. The low dynamic power consumption further contributes to the overall energy efficiency of the system. In addition, the device has a low input capacitance, which minimizes the loading effect on the input signal source and helps to maintain signal integrity.

The SN74AUP1G17MDCKREP is also designed to be compatible with the IEC 61000-4-2 (ESD) standard, providing excellent protection against electrostatic discharge and enhancing the robustness of the end application. This feature is essential for products that require a high level of reliability and longevity.

In summary, Texas Instruments' SN74AUP1G17MDCKREP is a high-performance, ultra-low-power single Schmitt-trigger buffer that offers excellent noise immunity, low power consumption, and robust ESD protection. It is an ideal choice for designers looking to implement a reliable buffer in their digital circuit designs, especially in space-constrained and power-sensitive applications.

You May Also Be Interested in

Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2600 $51.9800
54+ $1.8544 $100.1376
84+ $1.7964 $150.8976
116+ $1.7385 $201.6660
149+ $1.6805 $250.3945
200+ $1.5067 $301.3400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,385 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess