EN
  • EN
  • DE

74AHC1G126GV

Part No 74AHC1G126GV
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Bus buffer/line driver; 3-state
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1130637-74AHC1G126GV
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74AHC1G126GV CAD Model

Description

Product Overview: 74AHC1G126GV from NXP Semiconductors

The 74AHC1G126GV is a high-speed Si-gate CMOS device from NXP Semiconductors that offers the functionality of a single non-inverting buffer/line driver with a 3-state output. This integrated circuit is designed to provide a high-performance solution for a wide range of applications in the electronics industry, including computing, communication, and consumer electronics.

Key Features

  • High-Speed Operation: The 74AHC1G126GV operates at a voltage range of 2.0V to 5.5V, making it suitable for interfacing with both low and high voltage logic levels. Its speed performance is compatible with LSTTL, ensuring swift data processing and transfer.
  • 3-State Output: The inclusion of a 3-state output allows the device to be used in bus-oriented applications. This feature enables the output to be disabled to allow multiple devices to share a common data path.
  • Low Power Consumption: The device is designed with power-saving technology, which ensures low power dissipation even at high frequencies, making it an energy-efficient option for modern electronic designs.
  • High Noise Immunity: True CMOS low-power performance is complemented by a balanced propagation delay and transition times, granting the device a high tolerance to electrical noise.
  • Compact Packaging: The 74AHC1G126GV comes in a very small SOT753 (SOT353) package, which is ideal for space-constrained applications.

Applications

The versatility of the 74AHC1G126GV makes it a prime choice for various applications. Its ability to interface with different logic levels and the presence of a 3-state output make it suitable for:

  • Logic level shifting
  • Driving heavy loads
  • Bus management and buffering in microcontroller circuits
  • Memory address drivers
  • Data transmission and multiplexing

With its robust design and high functionality, the 74AHC1G126GV from NXP Semiconductors is a reliable component for designers looking to optimize their digital systems. Its combination of speed, power efficiency, and compact form factor makes it a valuable addition to any high-performance electronic product.

You May Also Be Interested in

Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Molex, LLC
FPC Connector
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
715+ $0.0813 $58.1295
1,735+ $0.0668 $115.8980
2,680+ $0.0647 $173.3960
3,695+ $0.0626 $231.3070
4,775+ $0.0605 $288.8875
6,385+ $0.0543 $346.7055
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 78,000 pieces
MOQ: 715 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess