EN
  • EN
  • DE

MAX6751KA17+T

Part No MAX6751KA17+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISOR 2 CHANNEL SOT23-8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr Maxim Integrated
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Programmable Not Verified
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 2
Voltage - Threshold 1.665V, Adj
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 5.692ms Minimum
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case SOT-23-8
Supplier Device Package SOT-23-8
Base Product Number MAX6751
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 705961-MAX6751KA17+T
Ultra Librarian 3D Model Ultra Librarian MAX6751KA17+T CAD Model

Description

Maxim Integrated MAX6751KA17+T Voltage Monitor

The MAX6751KA17+T is a high-precision, low-power voltage monitor from Maxim Integrated, designed to ensure the reliability and stability of your electronic systems. This compact component is an essential piece of hardware for applications that require accurate voltage threshold detection and monitoring.

With a fixed threshold voltage of 1.7V, the MAX6751KA17+T is perfect for low-voltage applications, including portable devices, where maintaining the correct operation voltage is critical to functionality and battery life. The device features a built-in hysteresis that prevents false triggering, which is particularly useful in noisy environments where voltage levels can fluctuate rapidly.

The voltage monitor is designed for minimal power consumption, drawing a low quiescent current, making it an excellent choice for battery-operated devices. Its small form factor, available in an 8-pin SOT-23 package, allows for easy integration into space-constrained designs without sacrificing performance or reliability.

One of the key features of the MAX6751KA17+T is its fast response time. It can quickly react to under-voltage conditions, ensuring that the system can take immediate action, such as shutting down or switching to a backup power source, to prevent damage or data loss. The device also includes a manual reset input, providing designers with additional control over the monitoring system.

Maxim Integrated's MAX6751KA17+T operates over a wide temperature range, from -40°C to +125°C, which ensures reliable performance across various environmental conditions. This makes it suitable for industrial and automotive applications where extreme temperatures are common.

For design flexibility, the MAX6751KA17+T includes an active-low, open-drain RESET output, which remains asserted for a minimum timeout period after V_CC has risen above the reset threshold. This ensures a proper system reset and allows interfacing with a variety of logic levels.

In summary, the MAX6751KA17+T from Maxim Integrated is a versatile, reliable, and energy-efficient solution for voltage monitoring in critical applications. Its precision and fast response time make it an indispensable component for safeguarding electronic systems.

You May Also Be Interested in

UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Texas Instruments
IC POWER
Lowest to $0.8732
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.0728
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess