EN
  • EN
  • DE

N74F3037D,518

Part No N74F3037D,518
Manufacturer NXP / Nexperia
Catalog Logic - Gates and Inverters
Description Logic Gates QUAD 2-IN NAND TRANS LINE DRVR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Number of Gates 4 Gate
Logic Family F
Number of Input Lines 2 Input
Package / Case SOIC-16
Number of Output Lines 1 Output
Low Level Output Current 160 mA
High Level Output Current - 67 mA
Propagation Delay Time 5 ns
Supply Voltage - Min 4.5 V
Supply Voltage - Max 5.5 V
Minimum Operating Temperature 0 C
Maximum Operating Temperature + 70 C
Mounting Style SMD/SMT
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
Function NAND
Height 2.45 mm
Length 10.5 mm
Width 7.6 mm
Brand NXP Semiconductors
Logic Type Bipolar
Moisture Sensitive Yes
Operating Supply Voltage 5 V
Product Type Logic Gates
Standard Pack Qty 1000
Subcategory Logic ICs
Ultra Librarian 3D Model Ultra Librarian N74F3037D,518 CAD Model

Description

The N74F3037D,518 is a high-quality integrated circuit (IC) produced by NXP Semiconductors, a leader in the electronics industry known for its innovative and reliable products. This particular component is part of the 74F series, which is designed to deliver high-speed performance while maintaining low power consumption.

Key Features

  • High-Speed Performance: The N74F3037D,518 is built for applications where speed is critical, ensuring swift data processing and communication within electronic systems.
  • Low Power Consumption: Despite its high-speed capabilities, this IC is engineered to consume minimal power, making it ideal for energy-sensitive designs.
  • Advanced Technology: Utilizing NXP's cutting-edge fabrication techniques, the N74F3037D,518 offers consistent performance and robust functionality.
  • Versatile Applications: Suitable for a wide range of uses, from computing and networking to industrial control systems, this IC is a versatile component for various electronic designs.

Technical Specifications

The N74F3037D,518 operates within a standard voltage range and is compatible with TTL (Transistor-Transistor Logic) levels, ensuring easy integration into existing systems. It comes in a robust package that ensures durability and longevity, even in challenging environments.

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products that meet the rigorous demands of the electronics industry. The N74F3037D,518 is no exception, as it undergoes stringent testing and quality control measures to ensure it meets the highest standards of reliability and performance.

Applications

This IC can be found in a wide array of applications, including but not limited to:

  • High-speed data processing systems
  • Communication infrastructure
  • Industrial control and automation
  • Complex computing tasks

For designers and engineers looking for a reliable and high-performing logic component, the N74F3037D,518 from NXP Semiconductors is an excellent choice that combines speed, efficiency, and versatility.

You May Also Be Interested in

Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess